Broadcom Inc. RF Amplifiers - MGA-52543-BLKG MGA-52543-BLKG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 136045-MGA-52543-BLK G Packaging: Cut Strip Test Frequency: 1.9GHz Frequency: 400MHz to 6GHz Gain: 13dB to 15.5dB Noise Figure: 1.9dB to 2.3dB P1dB: 17.4dBm (55mW) RF Type: Cellular, PCS, WLAN, WLL Categories: RF/IF and RFID Status: Active Case / Package: SOT-343, SC70 4-Lead Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 45mA to 65mA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 100
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 136045-MGA-52543-BLK G Packaging: Cut Strip Test Frequency: 1.9GHz Frequency: 400MHz to 6GHz Gain: 13dB to 15.5dB Noise Figure: 1.9dB to 2.3dB P1dB: 17.4dBm (55mW) RF Type: Cellular, PCS, WLAN, WLL Categories: RF/IF and RFID Status: Active Case / Package: SOT-343, SC70 4-Lead Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 45mA to 65mA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MGA-52543-BLKG
136045-MGA-52543-BLKG
RF Amplifiers - MGA-52543-BLKG 136045-MGA-52543-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 136045-MGA-52543-BLK G Packaging: Cut Strip Test Frequency: 1.9GHz Frequency: 400MHz to 6GHz Gain: 13dB to 15.5dB Noise Figure: 1.9dB to 2.3dB P1dB: 17.4dBm (55mW) RF Type: Cellular, PCS, WLAN, WLL Categories: RF/IF and RFID Status: Active Case / Package: SOT-343, SC70 4-Lead Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 45mA to 65mA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 100

Manufacturer: Broadcom Limited
Win Source Part Number: 136045-MGA-52543-BLKG
Packaging: Cut Strip
Test Frequency: 1.9GHz
Frequency: 400MHz to 6GHz
Gain: 13dB to 15.5dB
Noise Figure: 1.9dB to 2.3dB
P1dB: 17.4dBm (55mW)
RF Type: Cellular, PCS, WLAN, WLL
Categories: RF/IF and RFID
Status: Active
Case / Package: SOT-343, SC70 4-Lead
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 45mA to 65mA
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 100

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MGA-52543-BLKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MGA-52543-BLKG
RF and Wireless - RF Amplifiers MGA-52543-BLKG
IC AMP CELL 400MHZ-6GHZ SOT343

IC AMP CELL 400MHZ-6GHZ SOT343

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 136045-MGA-52543-BLKG MGA-52543-BLKG
Product Name RF Amplifiers - MGA-52543-BLKG RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 400 to 6000 MHz 400 to 6000 MHz
Minimum Gain 13 to 15.5 dB ? to 13 dB
Maximum Gain 13 to 15.5 dB 15.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

DC - 6000 MHz Cascadable Gain Block - AG604-89G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
View Details
Broadband Preamplifiers - Model PAM-0204 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 4000 MHz
View Details
RF Amplifiers - AWL9924RS34P8 - 862707-AWL9924RS34P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 24-LPCC (4x4)
View Details
Sky5® LB/MLB/MB/HB Diversity Receive Module - SKY53746-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 81-lead
View Details