Broadcom Inc. Low Noise Amplifier with switchable Bypass/Shutdown Mode in Low Profile Package MGA-64606

Description
Avago Technologies' MGA-64606 is an economical, easy-to-use GaAs MMIC Low Noise Amplifier (LNA) with Bypass/Shutdown mode. MGA-64606 has a low noise figure and high linearity achieved through the use of Avago Technologies’ proprietary 0.25um GaAs Enhancement-mode pHEMT process. The 1.5-3.0 GHz MGA-64606 LNA has switchable shutdown and bypass functionality that enables it to be bypassed during periods of high input signal power. This feature reduces current consumption, conserving battery-life in portable devices. The MGA-64606 addresses GPS, WiMAX, WLAN, WiBro and DMB and other applications.
Description
Avago Technologies' MGA-64606 is an economical, easy-to-use GaAs MMIC Low Noise Amplifier (LNA) with Bypass/Shutdown mode. MGA-64606 has a low noise figure and high linearity achieved through the use of Avago Technologies’ proprietary 0.25um GaAs Enhancement-mode pHEMT process. The 1.5-3.0 GHz MGA-64606 LNA has switchable shutdown and bypass functionality that enables it to be bypassed during periods of high input signal power. This feature reduces current consumption, conserving battery-life in portable devices. The MGA-64606 addresses GPS, WiMAX, WLAN, WiBro and DMB and other applications.

Suppliers

Company
Product
Description
Supplier Links
Low Noise Amplifier with switchable Bypass/Shutdown Mode in Low Profile Package - MGA-64606 - Broadcom Inc.
San Jose, CA, USA
Low Noise Amplifier with switchable Bypass/Shutdown Mode in Low Profile Package
MGA-64606
Low Noise Amplifier with switchable Bypass/Shutdown Mode in Low Profile Package MGA-64606
Avago Technologies' MGA-64606 is an economical, easy-to-use GaAs MMIC Low Noise Amplifier (LNA) with Bypass/Shutdown mode. MGA-64606 has a low noise figure and high linearity achieved through the use of Avago Technologies’ proprietary 0.25um GaAs Enhancement-mode pHEMT process. The 1.5-3.0 GHz MGA-64606 LNA has switchable shutdown and bypass functionality that enables it to be bypassed during periods of high input signal power. This feature reduces current consumption, conserving battery-life in portable devices. The MGA-64606 addresses GPS, WiMAX, WLAN, WiBro and DMB and other applications.

Avago Technologies' MGA-64606 is an economical, easy-to-use GaAs MMIC Low Noise Amplifier (LNA) with Bypass/Shutdown mode.
MGA-64606 has a low noise figure and high linearity achieved through the use of Avago Technologies’ proprietary 0.25um GaAs Enhancement-mode pHEMT process.
The 1.5-3.0 GHz MGA-64606 LNA has switchable shutdown and bypass functionality that enables it to be bypassed during periods of high input signal power. This feature reduces current consumption, conserving battery-life in portable devices. The MGA-64606 addresses GPS, WiMAX, WLAN, WiBro and DMB and other applications.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number MGA-64606
Product Name Low Noise Amplifier with switchable Bypass/Shutdown Mode in Low Profile Package
Amplifier Type Low Noise Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range 1500 to 3000 MHz
Minimum Gain 15.3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details
RF Amplifiers - 2312-QPA1022D-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 8500 to 11000 MHz
View Details
791 to 821 MHz Variable Gain Amplifier - SKY65385-11 - Skyworks Solutions, Inc.
Specs
Frequency Range 791 to 821 MHz
Minimum Gain 34 dB
Maximum Gain 34 dB
View Details
3 suppliers
Connectorized SMA, High Power, Linear Amplifier, 5 MHz to 500 MHz, 50Ω - ZHL-1-2WX-S+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 65 C (-4 to 149 F)
Package Type Connectorized
View Details