Broadcom Inc. Low Current 22dBm Medium Power Amplifier In LPCC2x2 for 5-6GHz systems MGA-545P8

Description
The MGA-545P8 is an economical, easy-to-use GaAs E-pHEMT MMIC medium power amplifier housed in an 8-lead LPCC (JEDEC DFP-N) package ideal for use as a driver amplifier in 802.11a NIC and AP, and as an output amplifier for 5-6GHz Fixed Wireless Access. Although optimized for 5.8GHz applications, the device exhibits exceptional RF performance, power efficiency and product consistency in the 1-6 GHz frequency range. With a simple input match, the MGA-545P8 offers a saturated power output of 22dBm and a saturated gain of 9.5dB at 5.8GHz, requiring only 3.3V/92mA for DC biasing with power added efficiency of 46%. In linear mode, the device provides a small signal gain of 11.5dB and 16dBm linear Pout meeting 5.6% EVM for 802.11a systems.
Description
The MGA-545P8 is an economical, easy-to-use GaAs E-pHEMT MMIC medium power amplifier housed in an 8-lead LPCC (JEDEC DFP-N) package ideal for use as a driver amplifier in 802.11a NIC and AP, and as an output amplifier for 5-6GHz Fixed Wireless Access. Although optimized for 5.8GHz applications, the device exhibits exceptional RF performance, power efficiency and product consistency in the 1-6 GHz frequency range. With a simple input match, the MGA-545P8 offers a saturated power output of 22dBm and a saturated gain of 9.5dB at 5.8GHz, requiring only 3.3V/92mA for DC biasing with power added efficiency of 46%. In linear mode, the device provides a small signal gain of 11.5dB and 16dBm linear Pout meeting 5.6% EVM for 802.11a systems.

Suppliers

Company
Product
Description
Supplier Links
Low Current  22dBm Medium Power Amplifier In LPCC2x2 for 5-6GHz systems - MGA-545P8 - Broadcom Inc.
San Jose, CA, USA
Low Current 22dBm Medium Power Amplifier In LPCC2x2 for 5-6GHz systems
MGA-545P8
Low Current 22dBm Medium Power Amplifier In LPCC2x2 for 5-6GHz systems MGA-545P8
The MGA-545P8 is an economical, easy-to-use GaAs E-pHEMT MMIC medium power amplifier housed in an 8-lead LPCC (JEDEC DFP-N) package ideal for use as a driver amplifier in 802.11a NIC and AP, and as an output amplifier for 5-6GHz Fixed Wireless Access. Although optimized for 5.8GHz applications, the device exhibits exceptional RF performance, power efficiency and product consistency in the 1-6 GHz frequency range. With a simple input match, the MGA-545P8 offers a saturated power output of 22dBm and a saturated gain of 9.5dB at 5.8GHz, requiring only 3.3V/92mA for DC biasing with power added efficiency of 46%. In linear mode, the device provides a small signal gain of 11.5dB and 16dBm linear Pout meeting 5.6% EVM for 802.11a systems.

The MGA-545P8 is an economical, easy-to-use GaAs E-pHEMT MMIC medium power amplifier housed in an 8-lead LPCC (JEDEC DFP-N) package ideal for use as a driver amplifier in 802.11a NIC and AP, and as an output amplifier for 5-6GHz Fixed Wireless Access. Although optimized for 5.8GHz applications, the device exhibits exceptional RF performance, power efficiency and product consistency in the 1-6 GHz frequency range.
With a simple input match, the MGA-545P8 offers a saturated power output of 22dBm and a saturated gain of 9.5dB at 5.8GHz, requiring only 3.3V/92mA for DC biasing with power added efficiency of 46%. In linear mode, the device provides a small signal gain of 11.5dB and 16dBm linear Pout meeting 5.6% EVM for 802.11a systems.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number MGA-545P8
Product Name Low Current 22dBm Medium Power Amplifier In LPCC2x2 for 5-6GHz systems
Amplifier Type Power Amplifier
Frequency Range 5000 to 6000 MHz
Minimum Gain 9.5 dB
Maximum Gain 9.5 dB
Output Power 22 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details
Low Noise Amplifiers - NLA-4000-12000-30-15 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 4000 to 12000 MHz
Minimum Gain 30 dB
View Details
Automotive Isolated Analog Amplifier - Si8922BD-AS4 - Skyworks Solutions, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type Surface Mount; WB SOIC8
View Details