Broadcom Inc. 5V LNA, 32dBm OIP3, 0.4-6GHz, SOT343(SC-70) MGA-52543

Description
The MGA-52543 is an easy-to-use 5V high linearity low noise amplifier built on Avago's leading edge PHEMT technology. The device is ideal as LNA or driver stages in basestation designs, as well as other high linearity low noise applications in the 450 MHz to 6 GHz frequency range Typical performance at 2 GHz 5V/53mA is NF=1.6dB, OIP3=32dBm, P1dB=17dBm and Ga=14dB.
Description
The MGA-52543 is an easy-to-use 5V high linearity low noise amplifier built on Avago's leading edge PHEMT technology. The device is ideal as LNA or driver stages in basestation designs, as well as other high linearity low noise applications in the 450 MHz to 6 GHz frequency range Typical performance at 2 GHz 5V/53mA is NF=1.6dB, OIP3=32dBm, P1dB=17dBm and Ga=14dB.

Suppliers

Company
Product
Description
Supplier Links
5V LNA,  32dBm OIP3, 0.4-6GHz, SOT343(SC-70) - MGA-52543 - Broadcom Inc.
San Jose, CA, USA
5V LNA, 32dBm OIP3, 0.4-6GHz, SOT343(SC-70)
MGA-52543
5V LNA, 32dBm OIP3, 0.4-6GHz, SOT343(SC-70) MGA-52543
The MGA-52543 is an easy-to-use 5V high linearity low noise amplifier built on Avago's leading edge PHEMT technology. The device is ideal as LNA or driver stages in basestation designs, as well as other high linearity low noise applications in the 450 MHz to 6 GHz frequency range Typical performance at 2 GHz 5V/53mA is NF=1.6dB, OIP3=32dBm, P1dB=17dBm and Ga=14dB.

The MGA-52543 is an easy-to-use 5V high linearity low noise amplifier built on Avago's leading edge PHEMT technology.

The device is ideal as LNA or driver stages in basestation designs, as well as other high linearity low noise applications in the 450 MHz to 6 GHz frequency range

  • Typical performance at 2 GHz 5V/53mA is NF=1.6dB, OIP3=32dBm, P1dB=17dBm and Ga=14dB.
Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number MGA-52543
Product Name 5V LNA, 32dBm OIP3, 0.4-6GHz, SOT343(SC-70)
Amplifier Type Low Noise Amplifier
Applications Mobile / Wireless Systems
Frequency Range 400 to 6000 MHz
Minimum Gain 14 dB
Maximum Gain 14 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
RF Amplifiers - 2312-QPA1022D-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 8500 to 11000 MHz
View Details
Balanced Low Noise Amplifier - ABA3101 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Minimum Gain 12.5 dB
Maximum Gain 12.5 dB
View Details
SMT MMIC, Medium Power, pHEMT Amplifier, 5000 MHz to 18 GHz, 50Ω, 3x3 mm QFN Style Package - AVA-183A+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 5000 to 18000 MHz
View Details
4 suppliers