Broadcom Inc. RF Amplifiers - MSA-0611-TR1G MSA-0611-TR1G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 143199-MSA-0611-TR1G Packaging: Reel - TR Test Frequency: 500MHz Frequency: 0Hz to 700MHz Gain: 16dB to 18dB Noise Figure: 3dB P1dB: 2dBm RF Type: ISM, PCS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-143-4 Supply Voltage - Operating: 2.6 V to 4 V Operating Supply Current: 10mA to 30mA
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 143199-MSA-0611-TR1G Packaging: Reel - TR Test Frequency: 500MHz Frequency: 0Hz to 700MHz Gain: 16dB to 18dB Noise Figure: 3dB P1dB: 2dBm RF Type: ISM, PCS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-143-4 Supply Voltage - Operating: 2.6 V to 4 V Operating Supply Current: 10mA to 30mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MSA-0611-TR1G
143199-MSA-0611-TR1G
RF Amplifiers - MSA-0611-TR1G 143199-MSA-0611-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 143199-MSA-0611-TR1G Packaging: Reel - TR Test Frequency: 500MHz Frequency: 0Hz to 700MHz Gain: 16dB to 18dB Noise Figure: 3dB P1dB: 2dBm RF Type: ISM, PCS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-143-4 Supply Voltage - Operating: 2.6 V to 4 V Operating Supply Current: 10mA to 30mA

Manufacturer: Broadcom Limited
Win Source Part Number: 143199-MSA-0611-TR1G
Packaging: Reel - TR
Test Frequency: 500MHz
Frequency: 0Hz to 700MHz
Gain: 16dB to 18dB
Noise Figure: 3dB
P1dB: 2dBm
RF Type: ISM, PCS
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: SOT-143-4
Supply Voltage - Operating: 2.6 V to 4 V
Operating Supply Current: 10mA to 30mA

Buy Now Datasheet
RF Amplifiers - 516-1590-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
516-1590-2-ND
RF Amplifiers 516-1590-2-ND
RF Amplifier IC ISM, PCS 0Hz ~ 700MHz SOT-143-4

RF Amplifier IC ISM, PCS 0Hz ~ 700MHz SOT-143-4

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MSA-0611-TR1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MSA-0611-TR1G
RF and Wireless - RF Amplifiers MSA-0611-TR1G
IC AMP ISM 0HZ-700MHZ SOT143-4

IC AMP ISM 0HZ-700MHZ SOT143-4

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 143199-MSA-0611-TR1G 516-1590-2-ND MSA-0611-TR1G
Product Name RF Amplifiers - MSA-0611-TR1G RF Amplifiers RF and Wireless - RF Amplifiers
Applications RF Microwave ISM, PCS
Frequency Range 0.0 to 700 MHz 0.0 to 700 MHz 0.0 to 700 MHz
Minimum Gain 16 to 18 dB 16 dB ? to 16 dB
Maximum Gain 16 to 18 dB 18 dB 18 dB
Noise Figure 3 dB 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

APM-6849PA, GaAs Broadband Low Phase Noise Amplifier - APM-6849PA - Marki Microwave LLC
Specs
Frequency Range 2000 to 29000 MHz
Package Type Connectorized; connectorized
View Details
Connectorized SMA, Linear, Gain Block Amplifier, 10 MHz to 500 MHz, 50Ω - ZFL-500HLN+ - Mini-Circuits
Specs
Operating Temperature -20 to 71 C (-4 to 160 F)
Package Type Connectorized
Connectors SMA
View Details
2 suppliers
Low Noise Amplifiers - NLA-300-40000-40-55 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 300 to 40000 MHz
Minimum Gain 40 dB
View Details
RF Amplifiers - 2312-QPB1024-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 8000 to 11000 MHz
View Details