Broadcom Inc. RF/IF and RFID - RF Amplifiers MGA-635T6-BLKG

Description
Win Source Part Number: 1078599-MGA-635T6-BL KG Category: RF/IF and RFID>RF Amplifiers Package: Bulk Standard Package: 100 Mounting: SMD (SMT) Test Frequency: 1.575GHz Frequency: 900MHz ~ 2.4GHz Gain: 12.5dB ~ 14.5dB Noise Figure: 0.74dB ~ 1.3dB Current - Supply: 6.3mA ~ 10mA P1dB: 2.5dBm RF Type: ISM, GPS, 802.16/WiMax Voltage - Supply: 2.85V Package / Case: 6-XFDFN Exposed Pad Supplier Device Package: 6-UTSLP (2x1.3) Alternative Parts (Cross-Reference): BGU7005,115; BGU8L1X; BGS8L2XMGA635T6BLKG; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Broadcom Limited Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1078599-MGA-635T6-BL KG Category: RF/IF and RFID>RF Amplifiers Package: Bulk Standard Package: 100 Mounting: SMD (SMT) Test Frequency: 1.575GHz Frequency: 900MHz ~ 2.4GHz Gain: 12.5dB ~ 14.5dB Noise Figure: 0.74dB ~ 1.3dB Current - Supply: 6.3mA ~ 10mA P1dB: 2.5dBm RF Type: ISM, GPS, 802.16/WiMax Voltage - Supply: 2.85V Package / Case: 6-XFDFN Exposed Pad Supplier Device Package: 6-UTSLP (2x1.3) Alternative Parts (Cross-Reference): BGU7005,115; BGU8L1X; BGS8L2XMGA635T6BLKG; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Broadcom Limited Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF/IF and RFID - RF Amplifiers
1078599-MGA-635T6-BLKG
RF/IF and RFID - RF Amplifiers 1078599-MGA-635T6-BLKG
Win Source Part Number: 1078599-MGA-635T6-BL KG Category: RF/IF and RFID>RF Amplifiers Package: Bulk Standard Package: 100 Mounting: SMD (SMT) Test Frequency: 1.575GHz Frequency: 900MHz ~ 2.4GHz Gain: 12.5dB ~ 14.5dB Noise Figure: 0.74dB ~ 1.3dB Current - Supply: 6.3mA ~ 10mA P1dB: 2.5dBm RF Type: ISM, GPS, 802.16/WiMax Voltage - Supply: 2.85V Package / Case: 6-XFDFN Exposed Pad Supplier Device Package: 6-UTSLP (2x1.3) Alternative Parts (Cross-Reference): BGU7005,115; BGU8L1X; BGS8L2XMGA635T6BLKG; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Broadcom Limited Product Status: Obsolete

Win Source Part Number: 1078599-MGA-635T6-BLKG
Category: RF/IF and RFID>RF Amplifiers
Package: Bulk
Standard Package: 100
Mounting: SMD (SMT)
Test Frequency: 1.575GHz
Frequency: 900MHz ~ 2.4GHz
Gain: 12.5dB ~ 14.5dB
Noise Figure: 0.74dB ~ 1.3dB
Current - Supply: 6.3mA ~ 10mA
P1dB: 2.5dBm
RF Type: ISM, GPS, 802.16/WiMax
Voltage - Supply: 2.85V
Package / Case: 6-XFDFN Exposed Pad
Supplier Device Package: 6-UTSLP (2x1.3)
Alternative Parts (Cross-Reference): BGU7005,115; BGU8L1X; BGS8L2XMGA635T6BLKG;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Broadcom Limited
Product Status: Obsolete

Buy Now Datasheet
Futian, China
RF and Wireless - RF Amplifiers
MGA-635T6-BLKG
RF and Wireless - RF Amplifiers MGA-635T6-BLKG
IC AMP ISM 900MHZ-2.4GHZ 6UTSLP

IC AMP ISM 900MHZ-2.4GHZ 6UTSLP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1078599-MGA-635T6-BLKG MGA-635T6-BLKG
Product Name RF/IF and RFID - RF Amplifiers RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 900 to 2400 MHz 900 to 2400 MHz
Minimum Gain 12.5 to 14.5 dB ? to 12.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 448-BGA9H1MN9E6329XTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 4G, 5G
Frequency Range 1400 to 2700 MHz
View Details
2 suppliers
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
ADM-8095PSM, 0.09 - 10 GHz High Dynamic Range Gain Block - ADM-8095PSM - Marki Microwave LLC
Specs
Frequency Range 90 to 10000 MHz
Package Type Surface Mount; surface-mount
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details