Broadcom Inc. RF Amplifiers - MGA-43828-BLKG MGA-43828-BLKG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 884575-MGA-43828-BLK G Features: RF Amplifier IC Cellular, W-CDMA 925MHz ~ 960MHz 28-QFN (5x5) Package: Bulk Package: 28-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 28-QFN (5x5) ECCN: 5A991G Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 516-3557, MGA-43828-BLKG-ND
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 884575-MGA-43828-BLK G Features: RF Amplifier IC Cellular, W-CDMA 925MHz ~ 960MHz 28-QFN (5x5) Package: Bulk Package: 28-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 28-QFN (5x5) ECCN: 5A991G Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 516-3557, MGA-43828-BLKG-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MGA-43828-BLKG
884575-MGA-43828-BLKG
RF Amplifiers - MGA-43828-BLKG 884575-MGA-43828-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 884575-MGA-43828-BLK G Features: RF Amplifier IC Cellular, W-CDMA 925MHz ~ 960MHz 28-QFN (5x5) Package: Bulk Package: 28-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 28-QFN (5x5) ECCN: 5A991G Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 516-3557, MGA-43828-BLKG-ND

Manufacturer: Broadcom Limited
Win Source Part Number: 884575-MGA-43828-BLKG
Features: RF Amplifier IC Cellular, W-CDMA 925MHz ~ 960MHz 28-QFN (5x5)
Package: Bulk
Package: 28-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: 28-QFN (5x5)
ECCN: 5A991G
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 516-3557, MGA-43828-BLKG-ND

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MGA-43828-BLKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MGA-43828-BLKG
RF and Wireless - RF Amplifiers MGA-43828-BLKG
IC RF AMP CELL 925-960MHZ 28QFN

IC RF AMP CELL 925-960MHZ 28QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 884575-MGA-43828-BLKG MGA-43828-BLKG
Product Name RF Amplifiers - MGA-43828-BLKG RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412867P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
ADM-8556CH, 6 - 20 GHz Distributed Amplifier - ADM-8556CH - Marki Microwave LLC
Specs
Frequency Range 6000 to 20000 MHz
Package Type bare-die
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 5-MPAK
View Details
Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details