Broadcom Inc. RF Amplifiers - MGA-85563-TR1G MGA-85563-TR1G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 023218-MGA-85563-TR1 G Packaging: Reel - TR Test Frequency: 2GHz Frequency: 800MHz to 6GHz Gain: 18dB Noise Figure: 1.6dB P1dB: 0.9dBm (1.2mW) RF Type: Cellular, PCS, WLAN Family Name: MGA-85563 Categories: RF/IF and RFID Status: Active Case / Package: SOT-363, SC70 Supply Voltage - Operating: 2.7 V to 3.3 V Operating Supply Current: 15mA to 20mA Alternative Parts (Cross-Reference): TQP3M9007; TGA2512; TQP3M9009; Introduction Date: April 01, 2004 ECCN: 5A991.g Country of Origin: Malaysia Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Application Field: Used in Portable Devices, Consumer Electronics, Power Management, Computers & Computer Peripherals, Industrial Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 023218-MGA-85563-TR1 G Packaging: Reel - TR Test Frequency: 2GHz Frequency: 800MHz to 6GHz Gain: 18dB Noise Figure: 1.6dB P1dB: 0.9dBm (1.2mW) RF Type: Cellular, PCS, WLAN Family Name: MGA-85563 Categories: RF/IF and RFID Status: Active Case / Package: SOT-363, SC70 Supply Voltage - Operating: 2.7 V to 3.3 V Operating Supply Current: 15mA to 20mA Alternative Parts (Cross-Reference): TQP3M9007; TGA2512; TQP3M9009; Introduction Date: April 01, 2004 ECCN: 5A991.g Country of Origin: Malaysia Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Application Field: Used in Portable Devices, Consumer Electronics, Power Management, Computers & Computer Peripherals, Industrial Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MGA-85563-TR1G
023218-MGA-85563-TR1G
RF Amplifiers - MGA-85563-TR1G 023218-MGA-85563-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 023218-MGA-85563-TR1 G Packaging: Reel - TR Test Frequency: 2GHz Frequency: 800MHz to 6GHz Gain: 18dB Noise Figure: 1.6dB P1dB: 0.9dBm (1.2mW) RF Type: Cellular, PCS, WLAN Family Name: MGA-85563 Categories: RF/IF and RFID Status: Active Case / Package: SOT-363, SC70 Supply Voltage - Operating: 2.7 V to 3.3 V Operating Supply Current: 15mA to 20mA Alternative Parts (Cross-Reference): TQP3M9007; TGA2512; TQP3M9009; Introduction Date: April 01, 2004 ECCN: 5A991.g Country of Origin: Malaysia Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Application Field: Used in Portable Devices, Consumer Electronics, Power Management, Computers & Computer Peripherals, Industrial Quantity per package: 3k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 023218-MGA-85563-TR1G
Packaging: Reel - TR
Test Frequency: 2GHz
Frequency: 800MHz to 6GHz
Gain: 18dB
Noise Figure: 1.6dB
P1dB: 0.9dBm (1.2mW)
RF Type: Cellular, PCS, WLAN
Family Name: MGA-85563
Categories: RF/IF and RFID
Status: Active
Case / Package: SOT-363, SC70
Supply Voltage - Operating: 2.7 V to 3.3 V
Operating Supply Current: 15mA to 20mA
Alternative Parts (Cross-Reference): TQP3M9007; TGA2512; TQP3M9009;
Introduction Date: April 01, 2004
ECCN: 5A991.g
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Application Field: Used in Portable Devices, Consumer Electronics, Power Management, Computers & Computer Peripherals, Industrial
Quantity per package: 3k pcs

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MGA-85563-TR1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MGA-85563-TR1G
RF and Wireless - RF Amplifiers MGA-85563-TR1G
IC AMP CELL 800MHZ-6GHZ SOT363

IC AMP CELL 800MHZ-6GHZ SOT363

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 023218-MGA-85563-TR1G MGA-85563-TR1G
Product Name RF Amplifiers - MGA-85563-TR1G RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 800 to 6000 MHz 800 to 6000 MHz
Minimum Gain 18 dB ? to 18 dB
Maximum Gain 18 dB 18 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPL7442TR7DKR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 4000 MHz
View Details
RF Amplifiers - BGA824N6E6327XTSA1 - 864210-BGA824N6E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TSNP-6-2
View Details
Low Noise Amplifiers - NLA-8000-12000-15-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8000 to 12000 MHz
Minimum Gain 15 dB
View Details
RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details