Broadcom Inc. RF Amplifiers MSA-3186-BLKG

Description
RF Amplifier IC 0Hz ~ 6GHz 85 mil microstipline
Request a Quote Datasheet
Description
RF Amplifier IC 0Hz ~ 6GHz 85 mil microstipline
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 516-1971-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
516-1971-ND
RF Amplifiers 516-1971-ND
RF Amplifier IC 0Hz ~ 6GHz 85 mil microstipline

RF Amplifier IC 0Hz ~ 6GHz 85 mil microstipline

Buy Now Datasheet
RF Amplifiers - MSA-3186-BLKG - 139872-MSA-3186-BLKG - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - MSA-3186-BLKG
139872-MSA-3186-BLKG
RF Amplifiers - MSA-3186-BLKG 139872-MSA-3186-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 139872-MSA-3186-BLKG Packaging: Bulk Test Frequency: 1GHz Frequency: 0Hz to 6GHz Gain: 18.7dB Noise Figure: 3.5dB P1dB: 21dBm (125.9mW) Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 85 mil microstipline Supply Voltage - Operating: 4 V to 6 V Operating Supply Current: 60mA

Manufacturer: Broadcom Limited
Win Source Part Number: 139872-MSA-3186-BLKG
Packaging: Bulk
Test Frequency: 1GHz
Frequency: 0Hz to 6GHz
Gain: 18.7dB
Noise Figure: 3.5dB
P1dB: 21dBm (125.9mW)
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 85 mil microstipline
Supply Voltage - Operating: 4 V to 6 V
Operating Supply Current: 60mA

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MSA-3186-BLKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MSA-3186-BLKG
RF and Wireless - RF Amplifiers MSA-3186-BLKG
IC AMP 0HZ-6GHZ 85 MIL MICROSTIP

IC AMP 0HZ-6GHZ 85 MIL MICROSTIP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 516-1971-ND 139872-MSA-3186-BLKG MSA-3186-BLKG
Product Name RF Amplifiers RF Amplifiers - MSA-3186-BLKG RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 0.0 to 6000 MHz 0.0 to 6000 MHz 0.0 to 6000 MHz
Minimum Gain 18.7 dB 18.7 dB ? to 18.7 dB
Maximum Gain 18.7 dB 18.7 dB 18.7 dB
Output Power 21 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-1000-8000-70 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 1000 to 8000 MHz
Output VSWR 2 :1
View Details
RF Amplifiers - ADA10000RS24Q1 - 40635-ADA10000RS24Q1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 50 to 1000 MHz
Minimum Gain 15 dB
View Details
3 suppliers