Broadcom Inc. RF Amplifiers - MGA-685T6-BLKG MGA-685T6-BLKG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1075844-MGA-685T6-BL KG Packaging: Cut Strip Test Frequency: 500MHz Frequency: 100MHz to 1.5GHz Gain: 20.5dB Noise Figure: 1.5dB P1dB: 17.3dBm RF Type: General Purpose Categories: RF/IF and RFID Status: Active Case / Package: 6-UTSLP (2x1.3) Supply Voltage - Operating: 3V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient Quantity per package: 100
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1075844-MGA-685T6-BL KG Packaging: Cut Strip Test Frequency: 500MHz Frequency: 100MHz to 1.5GHz Gain: 20.5dB Noise Figure: 1.5dB P1dB: 17.3dBm RF Type: General Purpose Categories: RF/IF and RFID Status: Active Case / Package: 6-UTSLP (2x1.3) Supply Voltage - Operating: 3V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient Quantity per package: 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MGA-685T6-BLKG
1075844-MGA-685T6-BLKG
RF Amplifiers - MGA-685T6-BLKG 1075844-MGA-685T6-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 1075844-MGA-685T6-BL KG Packaging: Cut Strip Test Frequency: 500MHz Frequency: 100MHz to 1.5GHz Gain: 20.5dB Noise Figure: 1.5dB P1dB: 17.3dBm RF Type: General Purpose Categories: RF/IF and RFID Status: Active Case / Package: 6-UTSLP (2x1.3) Supply Voltage - Operating: 3V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient Quantity per package: 100

Manufacturer: Broadcom Limited
Win Source Part Number: 1075844-MGA-685T6-BLKG
Packaging: Cut Strip
Test Frequency: 500MHz
Frequency: 100MHz to 1.5GHz
Gain: 20.5dB
Noise Figure: 1.5dB
P1dB: 17.3dBm
RF Type: General Purpose
Categories: RF/IF and RFID
Status: Active
Case / Package: 6-UTSLP (2x1.3)
Supply Voltage - Operating: 3V
Operating Supply Current: 10mA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
Quantity per package: 100

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MGA-685T6-BLKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MGA-685T6-BLKG
RF and Wireless - RF Amplifiers MGA-685T6-BLKG
IC AMP GPS 100MHZ-1.5GHZ 6UTSLP

IC AMP GPS 100MHZ-1.5GHZ 6UTSLP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1075844-MGA-685T6-BLKG MGA-685T6-BLKG
Product Name RF Amplifiers - MGA-685T6-BLKG RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 100 to 1500 MHz 100 to 1500 MHz
Minimum Gain 20.5 dB ? to 20.5 dB
Maximum Gain 20.5 dB 20.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
mmW Driver Amplifier - 1030322 - Richardson RFPD
Specs
Frequency Range 32000 to 45000 MHz
Maximum Gain 16.8 dB
Output Power 24 dBm
View Details
2.4GHz High Power 802.11n WLAN Linear Power Amplifier - RFX240 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 30 dB
Maximum Gain 30 dB
View Details
3 suppliers
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 2000 MHz, 50Ω, Micro-X Style Package - ERA-8SM+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 2000 MHz
View Details
4 suppliers