Broadcom Inc. Ultra Low Noise, High Linearity Low Noise Amplifier MGA-634P8

Description
Avago Technologies’ MGA-634P8 is an economical, easy-to-use GaAs MMIC Low Noise Amplifier (LNA) and has Low Noise and High Linearity achieved through the use of Avago Technologies' proprietary 0.25um GaAs Enhancement-mode pHEMT process. The MGA-634P8 low noise amplifer is the latest addition to Avago’s family of ultra low noise, high gain, high linearity Gallium Arsenide (GaAs) low noise amplifiers, designed to be used as first stage LNA of cellular base station transceiver radio cards, tower mounted amplifiers (TMA), combiners, repeaters and remote/digital radio heads. MGA-634P8 High Linearity Low Noise Amplifier Features: •1500 MHz to 2300 MHz operation –Best in class NF: 0.44 dB @ 1900 MHz –High linearity: 36 dBm OIP3 –High gain: 17.4 dB –21 dBm OP1dB @ 1900 MHz •Single 5 V power supply and 48mA low power consumption –240 mW •Common footprint and matching network across Avago’s MGA-63xP8 series –Simplifies PCB design and engineering across different frequencies
Description
Avago Technologies’ MGA-634P8 is an economical, easy-to-use GaAs MMIC Low Noise Amplifier (LNA) and has Low Noise and High Linearity achieved through the use of Avago Technologies' proprietary 0.25um GaAs Enhancement-mode pHEMT process. The MGA-634P8 low noise amplifer is the latest addition to Avago’s family of ultra low noise, high gain, high linearity Gallium Arsenide (GaAs) low noise amplifiers, designed to be used as first stage LNA of cellular base station transceiver radio cards, tower mounted amplifiers (TMA), combiners, repeaters and remote/digital radio heads. MGA-634P8 High Linearity Low Noise Amplifier Features: •1500 MHz to 2300 MHz operation –Best in class NF: 0.44 dB @ 1900 MHz –High linearity: 36 dBm OIP3 –High gain: 17.4 dB –21 dBm OP1dB @ 1900 MHz •Single 5 V power supply and 48mA low power consumption –240 mW •Common footprint and matching network across Avago’s MGA-63xP8 series –Simplifies PCB design and engineering across different frequencies

Suppliers

Company
Product
Description
Supplier Links
Ultra Low Noise, High Linearity Low Noise Amplifier - MGA-634P8 - Broadcom Inc.
San Jose, CA, USA
Ultra Low Noise, High Linearity Low Noise Amplifier
MGA-634P8
Ultra Low Noise, High Linearity Low Noise Amplifier MGA-634P8
Avago Technologies’ MGA-634P8 is an economical, easy-to-use GaAs MMIC Low Noise Amplifier (LNA) and has Low Noise and High Linearity achieved through the use of Avago Technologies' proprietary 0.25um GaAs Enhancement-mode pHEMT process. The MGA-634P8 low noise amplifer is the latest addition to Avago’s family of ultra low noise, high gain, high linearity Gallium Arsenide (GaAs) low noise amplifiers, designed to be used as first stage LNA of cellular base station transceiver radio cards, tower mounted amplifiers (TMA), combiners, repeaters and remote/digital radio heads. MGA-634P8 High Linearity Low Noise Amplifier Features: •1500 MHz to 2300 MHz operation –Best in class NF: 0.44 dB @ 1900 MHz –High linearity: 36 dBm OIP3 –High gain: 17.4 dB –21 dBm OP1dB @ 1900 MHz •Single 5 V power supply and 48mA low power consumption –240 mW •Common footprint and matching network across Avago’s MGA-63xP8 series –Simplifies PCB design and engineering across different frequencies

Avago Technologies’ MGA-634P8 is an economical, easy-to-use GaAs MMIC Low Noise Amplifier (LNA) and has Low Noise and High Linearity achieved through the use of Avago Technologies' proprietary 0.25um GaAs Enhancement-mode pHEMT process.
The MGA-634P8 low noise amplifer is the latest addition to Avago’s family of ultra low noise, high gain, high linearity Gallium Arsenide (GaAs) low noise amplifiers, designed to be used as first stage LNA of cellular base station transceiver radio cards, tower mounted amplifiers (TMA), combiners, repeaters and remote/digital radio heads.
MGA-634P8 High Linearity Low Noise Amplifier Features:
•1500 MHz to 2300 MHz operation

–Best in class NF: 0.44 dB @ 1900 MHz
–High linearity: 36 dBm OIP3
–High gain: 17.4 dB
–21 dBm OP1dB @ 1900 MHz

•Single 5 V power supply and 48mA low power consumption

–240 mW

•Common footprint and matching network across Avago’s MGA-63xP8 series

–Simplifies PCB design and engineering across different frequencies

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number MGA-634P8
Product Name Ultra Low Noise, High Linearity Low Noise Amplifier
Amplifier Type Low Noise Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range 450 to 1500 MHz
Minimum Gain 16.1 dB
Unlock Full Specs
to access all available technical data

Similar Products

APM-7516PSM, 1.5-20 GHz Surface Mount Low Phase Noise Amplifier - APM-7516PSM - Marki Microwave LLC
Specs
Frequency Range 1500 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Low Noise Amplifiers - NLA-2000-18000-34-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 18000 MHz
Minimum Gain 34 dB
View Details
2 - 22 GHz Driver Amplifier - QPA0012D - Qorvo
Specs
RoHS Compliant RoHS
Frequency Range 2000 to 22000 MHz
Output Power 18 dBm
View Details
2 suppliers