Broadcom Inc. RF Amplifiers - MGA-30316-TR1G MGA-30316-TR1G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 058474-MGA-30316-TR1 G Packaging: Reel - TR Test Frequency: 3.5GHz Frequency: 3.3GHz to 3.9GHz Gain: 12.8dB Noise Figure: 2.7dB P1dB: 28.5dBm (707.9mW) Categories: RF/IF and RFID Status: Active Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 5V Operating Supply Current: 400mA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 058474-MGA-30316-TR1 G Packaging: Reel - TR Test Frequency: 3.5GHz Frequency: 3.3GHz to 3.9GHz Gain: 12.8dB Noise Figure: 2.7dB P1dB: 28.5dBm (707.9mW) Categories: RF/IF and RFID Status: Active Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 5V Operating Supply Current: 400mA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MGA-30316-TR1G
058474-MGA-30316-TR1G
RF Amplifiers - MGA-30316-TR1G 058474-MGA-30316-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 058474-MGA-30316-TR1 G Packaging: Reel - TR Test Frequency: 3.5GHz Frequency: 3.3GHz to 3.9GHz Gain: 12.8dB Noise Figure: 2.7dB P1dB: 28.5dBm (707.9mW) Categories: RF/IF and RFID Status: Active Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 5V Operating Supply Current: 400mA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 058474-MGA-30316-TR1G
Packaging: Reel - TR
Test Frequency: 3.5GHz
Frequency: 3.3GHz to 3.9GHz
Gain: 12.8dB
Noise Figure: 2.7dB
P1dB: 28.5dBm (707.9mW)
Categories: RF/IF and RFID
Status: Active
Case / Package: 16-QFN (3x3)
Supply Voltage - Operating: 5V
Operating Supply Current: 400mA
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 058474-MGA-30316-TR1G
Product Name RF Amplifiers - MGA-30316-TR1G
Applications RF Microwave
Frequency Range 3300 to 3900 MHz
Minimum Gain 12.8 dB
Maximum Gain 12.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 863-1360-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 802.11b/g
Frequency Range 2400 to 2500 MHz
View Details
3 suppliers
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
3-30 GHz Broadband Driver Amplifier - AMM-10858PSM - Marki Microwave LLC
Specs
Frequency Range 3000 to 30000 MHz
Package Type Surface Mount; surface-mount
View Details
GPS / GLONASS / COMPASS LNA - BGA524N6 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Minimum Gain 19.6 dB
Maximum Gain 19.6 dB
View Details
2 suppliers