Broadcom Inc. RF Amplifiers - MSA-0886-TR1G MSA-0886-TR1G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1079857-MSA-0886-TR1 G Packaging: Reel - TR Test Frequency: 1GHz Frequency: 0Hz to 4GHz Gain: 20.5dB to 22.5dB Noise Figure: 3.3dB P1dB: 12.5dBm (17.8mW) RF Type: ISM, PCS, WLL, 802.16/WiMax Family Name: MSA-0886 Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 86 Plastic Package Supply Voltage - Operating: 6.2 V to 9.4 V Operating Supply Current: 65mA Alternative Parts (Cross-Reference): SGC-6386Z; SKY65014-214LF-TR500 ; SKY65014-214; SKY65015-214LF; Introduction Date: April 01, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1079857-MSA-0886-TR1 G Packaging: Reel - TR Test Frequency: 1GHz Frequency: 0Hz to 4GHz Gain: 20.5dB to 22.5dB Noise Figure: 3.3dB P1dB: 12.5dBm (17.8mW) RF Type: ISM, PCS, WLL, 802.16/WiMax Family Name: MSA-0886 Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 86 Plastic Package Supply Voltage - Operating: 6.2 V to 9.4 V Operating Supply Current: 65mA Alternative Parts (Cross-Reference): SGC-6386Z; SKY65014-214LF-TR500 ; SKY65014-214; SKY65015-214LF; Introduction Date: April 01, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MSA-0886-TR1G
1079857-MSA-0886-TR1G
RF Amplifiers - MSA-0886-TR1G 1079857-MSA-0886-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 1079857-MSA-0886-TR1 G Packaging: Reel - TR Test Frequency: 1GHz Frequency: 0Hz to 4GHz Gain: 20.5dB to 22.5dB Noise Figure: 3.3dB P1dB: 12.5dBm (17.8mW) RF Type: ISM, PCS, WLL, 802.16/WiMax Family Name: MSA-0886 Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 86 Plastic Package Supply Voltage - Operating: 6.2 V to 9.4 V Operating Supply Current: 65mA Alternative Parts (Cross-Reference): SGC-6386Z; SKY65014-214LF-TR500 ; SKY65014-214; SKY65015-214LF; Introduction Date: April 01, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 1079857-MSA-0886-TR1G
Packaging: Reel - TR
Test Frequency: 1GHz
Frequency: 0Hz to 4GHz
Gain: 20.5dB to 22.5dB
Noise Figure: 3.3dB
P1dB: 12.5dBm (17.8mW)
RF Type: ISM, PCS, WLL, 802.16/WiMax
Family Name: MSA-0886
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 86 Plastic Package
Supply Voltage - Operating: 6.2 V to 9.4 V
Operating Supply Current: 65mA
Alternative Parts (Cross-Reference): SGC-6386Z; SKY65014-214LF-TR500; SKY65014-214; SKY65015-214LF;
Introduction Date: April 01, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF Amplifiers - 516-1592-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
516-1592-2-ND
RF Amplifiers 516-1592-2-ND
RF Amplifier IC ISM, PCS, WLL, 802.16/WiMax 0Hz ~ 4GHz 86 Plastic Package

RF Amplifier IC ISM, PCS, WLL, 802.16/WiMax 0Hz ~ 4GHz 86 Plastic Package

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MSA-0886-TR1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MSA-0886-TR1G
RF and Wireless - RF Amplifiers MSA-0886-TR1G
IC AMP ISM 0HZ-4GHZ 86 PLAST PKG

IC AMP ISM 0HZ-4GHZ 86 PLAST PKG

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 1079857-MSA-0886-TR1G 516-1592-2-ND MSA-0886-TR1G
Product Name RF Amplifiers - MSA-0886-TR1G RF Amplifiers RF and Wireless - RF Amplifiers
Applications RF Microwave Mobile / Wireless Systems; ISM, PCS, WLL, 802.16/WiMax
Frequency Range 0.0 to 4000 MHz 0.0 to 4000 MHz 0.0 to 4000 MHz
Minimum Gain 20.5 to 22.5 dB 20.5 dB ? to 20.5 dB
Maximum Gain 20.5 to 22.5 dB 22.5 dB 22.5 dB
Noise Figure 3.3 dB 3.3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Frequency Range 1880 to 1930 MHz
Minimum Gain ? to 35 dB
Maximum Gain 35 dB
View Details
0.01 – 30 GHz High Frequency Distributed Driver Amplifier - AMM-11561CH - Marki Microwave LLC
Specs
Frequency Range 10 to 30000 MHz
Package Type bare-die
View Details
Connectorized SMA, 10W High Power Amplifier, 2 to 18 GHz, 50Ω - ZHL-2G018G010+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature 80 C (176 F)
Frequency Range 2000 to 18000 MHz
View Details