Broadcom Inc. RF Amplifiers - MGA-636P8-TR1G MGA-636P8-TR1G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 927001-MGA-636P8-TR1 G Features: RF Amplifier IC General Purpose 450MHz ~ 1.5GHz 8-DFN (2x2) Package: Reel - TR Package: 8-WFDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 8-DFN (2x2) ECCN: 5A991G Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 927001-MGA-636P8-TR1 G Features: RF Amplifier IC General Purpose 450MHz ~ 1.5GHz 8-DFN (2x2) Package: Reel - TR Package: 8-WFDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 8-DFN (2x2) ECCN: 5A991G Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MGA-636P8-TR1G
927001-MGA-636P8-TR1G
RF Amplifiers - MGA-636P8-TR1G 927001-MGA-636P8-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 927001-MGA-636P8-TR1 G Features: RF Amplifier IC General Purpose 450MHz ~ 1.5GHz 8-DFN (2x2) Package: Reel - TR Package: 8-WFDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 8-DFN (2x2) ECCN: 5A991G Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001

Manufacturer: Broadcom Limited
Win Source Part Number: 927001-MGA-636P8-TR1G
Features: RF Amplifier IC General Purpose 450MHz ~ 1.5GHz 8-DFN (2x2)
Package: Reel - TR
Package: 8-WFDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: 8-DFN (2x2)
ECCN: 5A991G
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MGA-636P8-TR1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MGA-636P8-TR1G
RF and Wireless - RF Amplifiers MGA-636P8-TR1G
IC RF AMP GPS 450MHZ-1.5GHZ 8DFN

IC RF AMP GPS 450MHZ-1.5GHZ 8DFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 927001-MGA-636P8-TR1G MGA-636P8-TR1G
Product Name RF Amplifiers - MGA-636P8-TR1G RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA1003P-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 1000 to 8000 MHz
View Details
RF Amplifiers - ATA12001D1C - 912022-ATA12001D1C - Win Source Electronics
Specs
Applications RF Microwave
Package Type Die
View Details
Low Noise Amplifier Systems - NLAS-1000-5000-25-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1000 to 5000 MHz
Minimum Gain 25 dB
View Details
RF Amplifiers ICs - 8507896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details