Broadcom Inc. RF Amplifiers - WS1102-TR1 WS1102-TR1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 051557-WS1102-TR1 Packaging: Reel - TR Frequency: 824MHz to 849MHz Gain: 28.5dB RF Type: CDMA, AMPS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 8-SMD (3x3) Supply Voltage - Operating: 3.2 V to 4.2 V Operating Supply Current: 460mA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 051557-WS1102-TR1 Packaging: Reel - TR Frequency: 824MHz to 849MHz Gain: 28.5dB RF Type: CDMA, AMPS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 8-SMD (3x3) Supply Voltage - Operating: 3.2 V to 4.2 V Operating Supply Current: 460mA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - WS1102-TR1
051557-WS1102-TR1
RF Amplifiers - WS1102-TR1 051557-WS1102-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 051557-WS1102-TR1 Packaging: Reel - TR Frequency: 824MHz to 849MHz Gain: 28.5dB RF Type: CDMA, AMPS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 8-SMD (3x3) Supply Voltage - Operating: 3.2 V to 4.2 V Operating Supply Current: 460mA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 051557-WS1102-TR1
Packaging: Reel - TR
Frequency: 824MHz to 849MHz
Gain: 28.5dB
RF Type: CDMA, AMPS
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 8-SMD (3x3)
Supply Voltage - Operating: 3.2 V to 4.2 V
Operating Supply Current: 460mA
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 051557-WS1102-TR1
Product Name RF Amplifiers - WS1102-TR1
Applications RF Microwave
Frequency Range 824 to 849 MHz
Minimum Gain 28.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA9822SR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 5G, FDD, TDD
Frequency Range 3300 to 4200 MHz
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 5-MPAK
View Details
Low Noise Amplifiers - NLA-16000-40000-20-35 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 16000 to 40000 MHz
Minimum Gain 18 dB
View Details
RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details