Broadcom Inc. 5V LNA, 20dB High Gain, 0.5-6GHz, SOT363(SC-70) MGA-86563

Description
The MGA-86 is a 5V part with high gain and low noise figure. It is housed in the miniature SOT-363 package as well as in the 70 mil ceramic package and is designed for 5V low noise amplifier applications. Bias: 5V, 16mA; Gain = 20dB; NF = 2dB; P1dB = 6dBm; IP3i = -4dB all at 2GHz.
Description
The MGA-86 is a 5V part with high gain and low noise figure. It is housed in the miniature SOT-363 package as well as in the 70 mil ceramic package and is designed for 5V low noise amplifier applications. Bias: 5V, 16mA; Gain = 20dB; NF = 2dB; P1dB = 6dBm; IP3i = -4dB all at 2GHz.

Suppliers

Company
Product
Description
Supplier Links
5V LNA, 20dB High Gain, 0.5-6GHz, SOT363(SC-70) - MGA-86563 - Broadcom Inc.
San Jose, CA, USA
5V LNA, 20dB High Gain, 0.5-6GHz, SOT363(SC-70)
MGA-86563
5V LNA, 20dB High Gain, 0.5-6GHz, SOT363(SC-70) MGA-86563
The MGA-86 is a 5V part with high gain and low noise figure. It is housed in the miniature SOT-363 package as well as in the 70 mil ceramic package and is designed for 5V low noise amplifier applications. Bias: 5V, 16mA; Gain = 20dB; NF = 2dB; P1dB = 6dBm; IP3i = -4dB all at 2GHz.

The MGA-86 is a 5V part with high gain and low noise figure. It is housed in the miniature SOT-363 package as well as in the 70 mil ceramic package and is designed for 5V low noise amplifier applications. Bias: 5V, 16mA; Gain = 20dB; NF = 2dB; P1dB = 6dBm; IP3i = -4dB all at 2GHz.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number MGA-86563
Product Name 5V LNA, 20dB High Gain, 0.5-6GHz, SOT363(SC-70)
Amplifier Type Low Noise Amplifier
Frequency Range 500 to 6000 MHz
Minimum Gain 17 dB
Maximum Gain 20 dB
Output Power 6 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details
Low Noise Amplifiers - NLA-0.01-15000-12-60 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.0100 to 15000 MHz
Minimum Gain 12 dB
View Details
Reverse Amplifier with Step Attenuator - ARA2004 - Skyworks Solutions, Inc.
Specs
Minimum Gain 29.3 dB
Maximum Gain 29.3 dB
Noise Figure 3 dB
View Details