Broadcom Inc. RF Amplifiers - WS1103-BLK WS1103-BLK

Description
Manufacturer: Broadcom Limited Win Source Part Number: 799354-WS1103-BLK Series: * Part Status: Obsolete(EOL) Family Name: WS1103 Categories: Uncategorized Alternative Parts (Cross-Reference): uPC2762TB-A; Upc2762tb; uPC2763TB-A; uPC2763TB-E3-A; Introduction Date: June 20, 2006 ECCN: 5A991.g Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 799354-WS1103-BLK Series: * Part Status: Obsolete(EOL) Family Name: WS1103 Categories: Uncategorized Alternative Parts (Cross-Reference): uPC2762TB-A; Upc2762tb; uPC2763TB-A; uPC2763TB-E3-A; Introduction Date: June 20, 2006 ECCN: 5A991.g Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - WS1103-BLK
799354-WS1103-BLK
RF Amplifiers - WS1103-BLK 799354-WS1103-BLK
Manufacturer: Broadcom Limited Win Source Part Number: 799354-WS1103-BLK Series: * Part Status: Obsolete(EOL) Family Name: WS1103 Categories: Uncategorized Alternative Parts (Cross-Reference): uPC2762TB-A; Upc2762tb; uPC2763TB-A; uPC2763TB-E3-A; Introduction Date: June 20, 2006 ECCN: 5A991.g Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 799354-WS1103-BLK
Series: *
Part Status: Obsolete(EOL)
Family Name: WS1103
Categories: Uncategorized
Alternative Parts (Cross-Reference): uPC2762TB-A; Upc2762tb; uPC2763TB-A; uPC2763TB-E3-A;
Introduction Date: June 20, 2006
ECCN: 5A991.g
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 799354-WS1103-BLK
Product Name RF Amplifiers - WS1103-BLK
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - AWL9924RS34P8 - 862707-AWL9924RS34P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 24-LPCC (4x4)
View Details
RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Low Noise Amplifiers - NLA-1000-20000-40-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1000 to 20000 MHz
Minimum Gain 40 dB
View Details
RF Amplifiers - BGA8G1BN6E6327XTSA1-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 1452 to 1610 MHz
Output Power 8 dBm
View Details
2 suppliers