Broadcom Inc. RF Amplifiers MSA-3111-BLKG

Description
RF Amplifier IC ISM, PCS, WLL, 802.16/WiMax 0Hz ~ 500MHz SOT-143-4
Request a Quote Datasheet
Description
RF Amplifier IC ISM, PCS, WLL, 802.16/WiMax 0Hz ~ 500MHz SOT-143-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - MSA-3111-BLKG-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
MSA-3111-BLKG-ND
RF Amplifiers MSA-3111-BLKG-ND
RF Amplifier IC ISM, PCS, WLL, 802.16/WiMax 0Hz ~ 500MHz SOT-143-4

RF Amplifier IC ISM, PCS, WLL, 802.16/WiMax 0Hz ~ 500MHz SOT-143-4

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MSA-3111-BLKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MSA-3111-BLKG
RF and Wireless - RF Amplifiers MSA-3111-BLKG
IC AMP ISM 0HZ-500MHZ SOT143-4

IC AMP ISM 0HZ-500MHZ SOT143-4

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number MSA-3111-BLKG-ND MSA-3111-BLKG
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; ISM, PCS, WLL, 802.16/WiMax
Frequency Range 0.0 to 500 MHz 0.0 to 500 MHz
Minimum Gain 18.4 dB ? to 18.4 dB
Maximum Gain 18.4 dB 18.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details
Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-2000-18000-65 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 2000 to 18000 MHz
Output VSWR 2.5 :1
View Details
RF Amplifiers - AWB7127HM41P8 - 812042-AWB7127HM41P8 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 2110 to 2170 MHz
Minimum Gain 33 dB
View Details
2 suppliers