Broadcom Inc. RF Amplifiers - MGA-43628-BLKG MGA-43628-BLKG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 812357-MGA-43628-BLK G Packaging: Bulk Test Frequency: 2.14GHz Frequency: 2GHz ~ 2.2GHz Gain: 41.5dB Current - Supply: 440mA P1dB: 36.8dBm RF Type: General Purpose Part Status: Obsolete (End Of Life) Supplier Device Package: 28-QFN (5x5) Manufacturer Package: 28-VFQFN Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 3 (168 Hours) Supply Voltage (V): 5V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 812357-MGA-43628-BLK G Packaging: Bulk Test Frequency: 2.14GHz Frequency: 2GHz ~ 2.2GHz Gain: 41.5dB Current - Supply: 440mA P1dB: 36.8dBm RF Type: General Purpose Part Status: Obsolete (End Of Life) Supplier Device Package: 28-QFN (5x5) Manufacturer Package: 28-VFQFN Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 3 (168 Hours) Supply Voltage (V): 5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MGA-43628-BLKG
812357-MGA-43628-BLKG
RF Amplifiers - MGA-43628-BLKG 812357-MGA-43628-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 812357-MGA-43628-BLK G Packaging: Bulk Test Frequency: 2.14GHz Frequency: 2GHz ~ 2.2GHz Gain: 41.5dB Current - Supply: 440mA P1dB: 36.8dBm RF Type: General Purpose Part Status: Obsolete (End Of Life) Supplier Device Package: 28-QFN (5x5) Manufacturer Package: 28-VFQFN Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 3 (168 Hours) Supply Voltage (V): 5V

Manufacturer: Broadcom Limited
Win Source Part Number: 812357-MGA-43628-BLKG
Packaging: Bulk
Test Frequency: 2.14GHz
Frequency: 2GHz ~ 2.2GHz
Gain: 41.5dB
Current - Supply: 440mA
P1dB: 36.8dBm
RF Type: General Purpose
Part Status: Obsolete (End Of Life)
Supplier Device Package: 28-QFN (5x5)
Manufacturer Package: 28-VFQFN
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 3 (168 Hours)
Supply Voltage (V): 5V

Buy Now
Futian, China
RF and Wireless - RF Amplifiers
MGA-43628-BLKG
RF and Wireless - RF Amplifiers MGA-43628-BLKG
IC RF AMP GPS 2GHZ-2.2GHZ 28QFN

IC RF AMP GPS 2GHZ-2.2GHZ 28QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 812357-MGA-43628-BLKG MGA-43628-BLKG
Product Name RF Amplifiers - MGA-43628-BLKG RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1908050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
Low Noise Amplifiers - NLA-0.1-500-30-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.1000 to 500 MHz
Minimum Gain 30 dB
View Details
Automotive Isolated Analog Amplifier - Si8921AB-AS - Skyworks Solutions, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type Surface Mount; NB SOIC8
View Details