Manufacturer: Broadcom Limited
Win Source Part Number: 788422-MGA-82563-BLK
Packaging: Cut Strip
Package: 6-TSSOP, SC-88, SOT-363
Test Frequency: 2GHz
Frequency: 100MHz ~ 6GHz
Operating Supply Voltage: 2.7 V ~ 3.3 V
Gain: 13.5dB
Noise Figure: 2.2dB
P1dB: 17.3dBm (53.7mW)
RF Type: ISM, PCS, PHS, SATCOM, WLL
Family Name: MGA-82563
Categories: RF/IF and RFID
Operating Supply Current: 63mA ~ 101mA
Manufacturer Package: SOT-363, SC70
Alternative Parts (Cross-Reference): BGA612E6327; BGA 612 H6327; BGA612H6327XT; BGA612;
Introduction Date: April 01, 2004
ECCN: 5A991.g
Country of Origin: Malaysia, Thailand
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
RF Amplifier IC ISM, PCS, PHS, SATCOM, WLL 100MHz ~ 6GHz SOT-363, SC70
IC RF AMP ISM 100MHZ-6GHZ SOT363
RF DRIVER AMP, 0.1 6GHZ, SMD, 82563; Frequency Min:100MHz; Frequency Max:6GHz; Gain:13.2dB; Noise Figure Typ:2.2dB; RF IC Case Style:SOT-363; No. of Pins:6Pins; Supply Voltage Min:3V; Supply Voltage Max:5V; Operating Temperature RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | 788422-MGA-82563-BLKG | 516-1955-ND | MGA-82563-BLKG | 97K5003 |
| Product Name | RF Amplifiers - MGA-82563-BLKG | RF Amplifiers | RF and Wireless - RF Amplifiers | Rf Driver Amp, 0.1 6Ghz, Smd, 82563; Frequency Min Broadcom |
| Applications | RF Microwave | SATCOM; ISM, PCS, PHS, SATCOM, WLL | ||
| Frequency Range | 100 to 6000 MHz | 100 to 6000 MHz | 100 to 6000 MHz | 6000 MHz |
| Minimum Gain | 13.5 dB | 13.5 dB | ? to 13.5 dB | 13.2 dB |
| Maximum Gain | 13.5 dB | 13.5 dB | 13.5 dB | 13.2 dB |
| Noise Figure | 2.2 dB | 2.2 dB | 2.2 dB |