Broadcom Inc. RF Amplifiers - MSA-0736-TR1G MSA-0736-TR1G

Description
Manufacturer: AVAGO TECHNOLOGIES LIMITED Win Source Part Number: 1227054-MSA-0736-TR1 G Manufacturer Homepage: www.avagotech.com Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: AVAGO TECHNOLOGIES LIMITED Win Source Part Number: 1227054-MSA-0736-TR1 G Manufacturer Homepage: www.avagotech.com Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MSA-0736-TR1G
1227054-MSA-0736-TR1G
RF Amplifiers - MSA-0736-TR1G 1227054-MSA-0736-TR1G
Manufacturer: AVAGO TECHNOLOGIES LIMITED Win Source Part Number: 1227054-MSA-0736-TR1 G Manufacturer Homepage: www.avagotech.com Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: AVAGO TECHNOLOGIES LIMITED
Win Source Part Number: 1227054-MSA-0736-TR1G
Manufacturer Homepage: www.avagotech.com
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now
Futian, China
RF and Wireless - RF Amplifiers
MSA-0736-TR1G
RF and Wireless - RF Amplifiers MSA-0736-TR1G
IC RF AMP ISM 2.4GHZ 36 MICRO-X

IC RF AMP ISM 2.4GHZ 36 MICRO-X

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1227054-MSA-0736-TR1G MSA-0736-TR1G
Product Name RF Amplifiers - MSA-0736-TR1G RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

DC - 30 GHz Wideband Low Noise Amplifier - AMM-9855PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.0 to 30000 MHz
Package Type Surface Mount; surface-mount
View Details
SMT MMIC, Linear, Gain Block, pHEMT Amplifier, 500 MHz to 2500 MHz, 50Ω, 3x3 mm QFN Style Package - MNA-3A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
MMIC Tech. MMIC
Package Type Surface Mount
View Details
3 suppliers
Low Noise Amplifiers - NLA-8000-26500-40-65 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8000 to 26500 MHz
Minimum Gain 40 dB
View Details
Specs
Applications RF Microwave
Frequency Range 0.0 to 8000 MHz
Minimum Gain 10 to 12.4 dB
View Details