Broadcom Inc. RF Amplifiers - MSA-0636-BLKG MSA-0636-BLKG

Description
Manufacturer: AVAGO TECHNOLOGIES LIMITED Win Source Part Number: 1227047-MSA-0636-BLK G Manufacturer Homepage: www.avagotech.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: AVAGO TECHNOLOGIES LIMITED Win Source Part Number: 1227047-MSA-0636-BLK G Manufacturer Homepage: www.avagotech.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MSA-0636-BLKG
1227047-MSA-0636-BLKG
RF Amplifiers - MSA-0636-BLKG 1227047-MSA-0636-BLKG
Manufacturer: AVAGO TECHNOLOGIES LIMITED Win Source Part Number: 1227047-MSA-0636-BLK G Manufacturer Homepage: www.avagotech.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: AVAGO TECHNOLOGIES LIMITED
Win Source Part Number: 1227047-MSA-0636-BLKG
Manufacturer Homepage: www.avagotech.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now
Futian, China
RF and Wireless - RF Amplifiers
MSA-0636-BLKG
RF and Wireless - RF Amplifiers MSA-0636-BLKG
IC AMP ISM 0HZ-900MHZ 36 MICRO-X

IC AMP ISM 0HZ-900MHZ 36 MICRO-X

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1227047-MSA-0636-BLKG MSA-0636-BLKG
Product Name RF Amplifiers - MSA-0636-BLKG RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - HFA3624IA1K - 873520-HFA3624IA1K - Win Source Electronics
Specs
Applications RF Microwave
View Details
RF Amplifiers ICs - 2412867P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Low Noise Amplifiers - NLA-1000-18000-42-25 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1000 to 18000 MHz
Minimum Gain 42 dB
View Details
General Purpose LNAs - BGA427 - Infineon Technologies AG
Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range ? to 3000 MHz
Minimum Gain 20 dB
View Details