Broadcom Inc. RF Amplifiers - MGA-64606-TR2G MGA-64606-TR2G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 788420-MGA-64606-TR2 G Packaging: Reel package Package: 6-UFDFN Exposed Pad Test Frequency: 2.4GHz Frequency: 1.5GHz ~ 3GHz Operating Supply Voltage: 5V Gain: 15.3dB Noise Figure: 0.95dB P1dB: -3dBm RF Type: 802.16 WiMAX Family Name: MGA-64606 Categories: RF/IF and RFID Operating Supply Current: 7mA Manufacturer Package: 6-UTDFN (2x1.3) Alternative Parts (Cross-Reference): BGU7051; AM55-0016TR; MAAM12032TR; MAAM12032; Introduction Date: April 12, 2011 ECCN: 5A991.g Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 788420-MGA-64606-TR2 G Packaging: Reel package Package: 6-UFDFN Exposed Pad Test Frequency: 2.4GHz Frequency: 1.5GHz ~ 3GHz Operating Supply Voltage: 5V Gain: 15.3dB Noise Figure: 0.95dB P1dB: -3dBm RF Type: 802.16 WiMAX Family Name: MGA-64606 Categories: RF/IF and RFID Operating Supply Current: 7mA Manufacturer Package: 6-UTDFN (2x1.3) Alternative Parts (Cross-Reference): BGU7051; AM55-0016TR; MAAM12032TR; MAAM12032; Introduction Date: April 12, 2011 ECCN: 5A991.g Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MGA-64606-TR2G
788420-MGA-64606-TR2G
RF Amplifiers - MGA-64606-TR2G 788420-MGA-64606-TR2G
Manufacturer: Broadcom Limited Win Source Part Number: 788420-MGA-64606-TR2 G Packaging: Reel package Package: 6-UFDFN Exposed Pad Test Frequency: 2.4GHz Frequency: 1.5GHz ~ 3GHz Operating Supply Voltage: 5V Gain: 15.3dB Noise Figure: 0.95dB P1dB: -3dBm RF Type: 802.16 WiMAX Family Name: MGA-64606 Categories: RF/IF and RFID Operating Supply Current: 7mA Manufacturer Package: 6-UTDFN (2x1.3) Alternative Parts (Cross-Reference): BGU7051; AM55-0016TR; MAAM12032TR; MAAM12032; Introduction Date: April 12, 2011 ECCN: 5A991.g Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 788420-MGA-64606-TR2G
Packaging: Reel package
Package: 6-UFDFN Exposed Pad
Test Frequency: 2.4GHz
Frequency: 1.5GHz ~ 3GHz
Operating Supply Voltage: 5V
Gain: 15.3dB
Noise Figure: 0.95dB
P1dB: -3dBm
RF Type: 802.16 WiMAX
Family Name: MGA-64606
Categories: RF/IF and RFID
Operating Supply Current: 7mA
Manufacturer Package: 6-UTDFN (2x1.3)
Alternative Parts (Cross-Reference): BGU7051; AM55-0016TR; MAAM12032TR; MAAM12032;
Introduction Date: April 12, 2011
ECCN: 5A991.g
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 788420-MGA-64606-TR2G
Product Name RF Amplifiers - MGA-64606-TR2G
Applications RF Microwave
Frequency Range 1500 to 3000 MHz
Minimum Gain 15.3 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details
Low Noise Amplifier Systems - NLAS-40000-60000-35-70 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 40000 to 60000 MHz
Minimum Gain 35 dB
View Details
Dual Band 802.11a/b/g/n Wireless LAN Power Amplifier - SE2580L - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
RoHS Compliant RoHS
Frequency Range 2400 to 5875 MHz
View Details