Broadcom Inc. RF and Wireless - RF Amplifiers MGA-31189-BLKG

Description
IC RF AMP GPS 50MHZ-2GHZ SOT89-3
Datasheet
Description
IC RF AMP GPS 50MHZ-2GHZ SOT89-3
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Amplifiers - MGA-31189-BLKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MGA-31189-BLKG
RF and Wireless - RF Amplifiers MGA-31189-BLKG
IC RF AMP GPS 50MHZ-2GHZ SOT89-3

IC RF AMP GPS 50MHZ-2GHZ SOT89-3

Supplier's Site
Amp, Hi Gain Driver, 0.25W, 3Sot89; Frequency Min Broadcom - 52T3302 - Newark, An Avnet Company
Chicago, IL, United States
Amp, Hi Gain Driver, 0.25W, 3Sot89; Frequency Min Broadcom
52T3302
Amp, Hi Gain Driver, 0.25W, 3Sot89; Frequency Min Broadcom 52T3302
AMP, HI GAIN DRIVER, 0.25W, 3SOT89; Frequency Min:50MHz; Frequency Max:2GHz; Gain:21dB; Noise Figure Typ:2.7dB; RF IC Case Style:SOT-89; No. of Pins:3Pins; Supply Voltage Min:-; Supply Voltage Max:5V; Operating Temperature Min:-; RoHS Compliant: Yes

AMP, HI GAIN DRIVER, 0.25W, 3SOT89; Frequency Min:50MHz; Frequency Max:2GHz; Gain:21dB; Noise Figure Typ:2.7dB; RF IC Case Style:SOT-89; No. of Pins:3Pins; Supply Voltage Min:-; Supply Voltage Max:5V; Operating Temperature Min:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category RF Amplifiers RF Amplifiers
Product Number MGA-31189-BLKG 52T3302
Product Name RF and Wireless - RF Amplifiers Amp, Hi Gain Driver, 0.25W, 3Sot89; Frequency Min Broadcom
Frequency Range 50 to 2000 MHz 2000 MHz
Minimum Gain ? to 21 dB 21 dB
Maximum Gain 21 dB 21 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
RF Amplifiers - BGA7L1N6E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications LTE
Frequency Range 728 to 960 MHz
View Details
4 suppliers
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
2.4 – 2.5 GHz WLAN Power Amplifier Module - SKY65174-21 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 2400 to 2500 MHz
Minimum Gain 35 dB
View Details
3 suppliers