Broadcom Inc. RF Amplifiers - MGA-86576-TR1G MGA-86576-TR1G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1075852-MGA-86576-TR 1G Packaging: Reel - TR Test Frequency: 4GHz Frequency: 1.5GHz to 8GHz Gain: 20dB Noise Figure: 1.6dB P1dB: 6dBm (4mW) RF Type: ISM Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 76 Package Ceramic Supply Voltage - Operating: 5V Operating Supply Current: 22mA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1075852-MGA-86576-TR 1G Packaging: Reel - TR Test Frequency: 4GHz Frequency: 1.5GHz to 8GHz Gain: 20dB Noise Figure: 1.6dB P1dB: 6dBm (4mW) RF Type: ISM Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 76 Package Ceramic Supply Voltage - Operating: 5V Operating Supply Current: 22mA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MGA-86576-TR1G
1075852-MGA-86576-TR1G
RF Amplifiers - MGA-86576-TR1G 1075852-MGA-86576-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 1075852-MGA-86576-TR 1G Packaging: Reel - TR Test Frequency: 4GHz Frequency: 1.5GHz to 8GHz Gain: 20dB Noise Figure: 1.6dB P1dB: 6dBm (4mW) RF Type: ISM Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 76 Package Ceramic Supply Voltage - Operating: 5V Operating Supply Current: 22mA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient

Manufacturer: Broadcom Limited
Win Source Part Number: 1075852-MGA-86576-TR1G
Packaging: Reel - TR
Test Frequency: 4GHz
Frequency: 1.5GHz to 8GHz
Gain: 20dB
Noise Figure: 1.6dB
P1dB: 6dBm (4mW)
RF Type: ISM
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 76 Package Ceramic
Supply Voltage - Operating: 5V
Operating Supply Current: 22mA
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Futian, China
RF and Wireless - RF Amplifiers
MGA-86576-TR1G
RF and Wireless - RF Amplifiers MGA-86576-TR1G
IC RF AMP ISM 1.5GHZ-8GHZ 76 PKG

IC RF AMP ISM 1.5GHZ-8GHZ 76 PKG

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1075852-MGA-86576-TR1G MGA-86576-TR1G
Product Name RF Amplifiers - MGA-86576-TR1G RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 1500 to 8000 MHz 1500 to 8000 MHz
Minimum Gain 20 dB ? to 20 dB
Maximum Gain 20 dB 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
RF & MW LNA - 1026041 - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 6000 to 14000 MHz
Maximum Gain 20 dB
View Details
RX Diversity FEM with Gain - SKY13569-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MCM, 17-Lead
View Details
RF Gain Block Amplifier, 600 - 4200 MHz, 50Ω - ZHL-0G64G21W1X+ - Mini-Circuits
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Frequency Range 600 to 4200 MHz
Minimum Gain 44 dB
View Details