Broadcom Inc. 3V LNA with Bypass Switch, 2 to 14dBm Adjustable IIP3, SOT343(SC-70) MGA-72543

Description
The MGA-72543 is a low noise amplifier with built-in bypass switch. It is housed in the miniature SOT-343 package and designed for 3V cellular/PCS applications, e.g. LNA and driver amplifier in CDMA handsets. Bias: 3V, 20mA; Gain = 14.4dB; NF = 1.5dB; IP3i = 10.5dB all at 2GHz. In bypass mode, insertion loss = 2.5dB; IP3i = 29dBm.
Request a Quote Datasheet
Description
The MGA-72543 is a low noise amplifier with built-in bypass switch. It is housed in the miniature SOT-343 package and designed for 3V cellular/PCS applications, e.g. LNA and driver amplifier in CDMA handsets. Bias: 3V, 20mA; Gain = 14.4dB; NF = 1.5dB; IP3i = 10.5dB all at 2GHz. In bypass mode, insertion loss = 2.5dB; IP3i = 29dBm.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3V LNA with Bypass Switch,  2 to  14dBm Adjustable IIP3, SOT343(SC-70) - MGA-72543 - Broadcom Inc.
San Jose, CA, USA
3V LNA with Bypass Switch, 2 to 14dBm Adjustable IIP3, SOT343(SC-70)
MGA-72543
3V LNA with Bypass Switch, 2 to 14dBm Adjustable IIP3, SOT343(SC-70) MGA-72543
The MGA-72543 is a low noise amplifier with built-in bypass switch. It is housed in the miniature SOT-343 package and designed for 3V cellular/PCS applications, e.g. LNA and driver amplifier in CDMA handsets. Bias: 3V, 20mA; Gain = 14.4dB; NF = 1.5dB; IP3i = 10.5dB all at 2GHz. In bypass mode, insertion loss = 2.5dB; IP3i = 29dBm.

The MGA-72543 is a low noise amplifier with built-in bypass switch. It is housed in the miniature SOT-343 package and designed for 3V cellular/PCS applications, e.g. LNA and driver amplifier in CDMA handsets. Bias: 3V, 20mA; Gain = 14.4dB; NF = 1.5dB; IP3i = 10.5dB all at 2GHz. In bypass mode, insertion loss = 2.5dB; IP3i = 29dBm.

Supplier's Site
Laguna Hills, CA, United States
RF Amplifiers - MGA-72543
228486-MGA-72543
RF Amplifiers - MGA-72543 228486-MGA-72543
Manufacturer: Broadcom Limited Win Source Part Number: 228486-MGA-72543 Packaging: Reel - TR Test Frequency: 2GHz Frequency: 100MHz to 6GHz Gain: 13.6dB Noise Figure: 1.42dB P1dB: 3.2dBm (2.1mW) to 17.1dBm (51.3mW) @ 5mA to 60mA RF Type: CDMA, TDMA Categories: RF/IF and RFID Status: Active Case / Package: SOT-343, SC70 4-Lead Supply Voltage - Operating: 2.7 V to 4.2 V Operating Supply Current: 60mA to 70mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 228486-MGA-72543
Packaging: Reel - TR
Test Frequency: 2GHz
Frequency: 100MHz to 6GHz
Gain: 13.6dB
Noise Figure: 1.42dB
P1dB: 3.2dBm (2.1mW) to 17.1dBm (51.3mW) @ 5mA to 60mA
RF Type: CDMA, TDMA
Categories: RF/IF and RFID
Status: Active
Case / Package: SOT-343, SC70 4-Lead
Supply Voltage - Operating: 2.7 V to 4.2 V
Operating Supply Current: 60mA to 70mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics
Product Category RF Amplifiers RF Amplifiers
Product Number MGA-72543 228486-MGA-72543
Product Name 3V LNA with Bypass Switch, 2 to 14dBm Adjustable IIP3, SOT343(SC-70) RF Amplifiers - MGA-72543
Amplifier Type Low Noise Amplifier
Applications Mobile / Wireless Systems RF Microwave
Frequency Range 100 to 6000 MHz 100 to 6000 MHz
Minimum Gain 14.4 dB 13.6 dB
Maximum Gain 14.4 dB 13.6 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-OS10040280GW-015-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 40 to 1000 MHz
View Details
RF Amplifiers - ATA12001D1C - 912022-ATA12001D1C - Win Source Electronics
Specs
Applications RF Microwave
Package Type Die
View Details
Low Noise Amplifiers - NLA-10-60-16-50 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 60 MHz
Minimum Gain 16 dB
View Details
RF Amplifiers ICs - 1904560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details