Broadcom Inc. RF Amplifiers MSA-0670

Description
RF Amplifier IC 0Hz ~ 4GHz 70 mil Package
Request a Quote Datasheet
Description
RF Amplifier IC 0Hz ~ 4GHz 70 mil Package
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 516-1962-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
516-1962-ND
RF Amplifiers 516-1962-ND
RF Amplifier IC 0Hz ~ 4GHz 70 mil Package

RF Amplifier IC 0Hz ~ 4GHz 70 mil Package

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - MSA-0670
928148-MSA-0670
RF Amplifiers - MSA-0670 928148-MSA-0670
Manufacturer: Broadcom Limited Win Source Part Number: 928148-MSA-0670 Features: RF Amplifier IC - 0Hz ~ 4GHz 70 mil Package Package: Bulk Package: 4-SMD (70 mil) Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 70 mil Package ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 516-1962, MSA-0670-ND

Manufacturer: Broadcom Limited
Win Source Part Number: 928148-MSA-0670
Features: RF Amplifier IC - 0Hz ~ 4GHz 70 mil Package
Package: Bulk
Package: 4-SMD (70 mil)
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: 70 mil Package
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 516-1962, MSA-0670-ND

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MSA-0670 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MSA-0670
RF and Wireless - RF Amplifiers MSA-0670
IC AMP 0HZ-4GHZ 70 MIL PACKAGE

IC AMP 0HZ-4GHZ 70 MIL PACKAGE

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 516-1962-ND 928148-MSA-0670 MSA-0670
Product Name RF Amplifiers RF Amplifiers - MSA-0670 RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 0.0 to 4000 MHz 0.0 to 4000 MHz
Minimum Gain 19 dB ? to 19 dB
Maximum Gain 20.5 dB 20.5 dB
Output Power 2 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details
SMT MMIC, Low Noise, pHEMT, Amplifier, 1427 - 2570 MHz, 50Ω, 3x3 mm QFN Style Package - TSS-14252LN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Operating Temperature -45 to 105 C (-49 to 221 F)
MMIC Tech. MMIC
View Details
2 suppliers
APM-7098SM, 0.1-22 GHz Surface Mount Low Phase Noise Amplifier - APM-7098SM - Marki Microwave LLC
Specs
Frequency Range 100 to 22000 MHz
Package Type Surface Mount; surface-mount
View Details
750/870/1000 MHz CATV Power Doubler Line Amplifier MMIC - ACA2407 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 20.8 dB
Maximum Gain 22.1 dB
View Details