Broadcom Inc. RF Amplifiers - MGA-633P8-TR1G MGA-633P8-TR1G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 041594-MGA-633P8-TR1 G Packaging: Reel - TR Test Frequency: 900MHz Frequency: 450MHz to 2GHz Gain: 18dB Noise Figure: 0.37dB P1dB: 22dBm (158.5mW) RF Type: CDMA, GSM Family Name: MGA-633P8 Categories: RF/IF and RFID Status: Active Case / Package: 8-QFN (2x2) Supply Voltage - Operating: 5V Operating Supply Current: 54mA Alternative Parts (Cross-Reference): SKY67015-396LF; MAAL-010705-TR3000; MAAL-010706-TR3000; Introduction Date: April 01, 2004 ECCN: 5A991.g Country of Origin: China, Malaysia Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 041594-MGA-633P8-TR1 G Packaging: Reel - TR Test Frequency: 900MHz Frequency: 450MHz to 2GHz Gain: 18dB Noise Figure: 0.37dB P1dB: 22dBm (158.5mW) RF Type: CDMA, GSM Family Name: MGA-633P8 Categories: RF/IF and RFID Status: Active Case / Package: 8-QFN (2x2) Supply Voltage - Operating: 5V Operating Supply Current: 54mA Alternative Parts (Cross-Reference): SKY67015-396LF; MAAL-010705-TR3000; MAAL-010706-TR3000; Introduction Date: April 01, 2004 ECCN: 5A991.g Country of Origin: China, Malaysia Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MGA-633P8-TR1G
041594-MGA-633P8-TR1G
RF Amplifiers - MGA-633P8-TR1G 041594-MGA-633P8-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 041594-MGA-633P8-TR1 G Packaging: Reel - TR Test Frequency: 900MHz Frequency: 450MHz to 2GHz Gain: 18dB Noise Figure: 0.37dB P1dB: 22dBm (158.5mW) RF Type: CDMA, GSM Family Name: MGA-633P8 Categories: RF/IF and RFID Status: Active Case / Package: 8-QFN (2x2) Supply Voltage - Operating: 5V Operating Supply Current: 54mA Alternative Parts (Cross-Reference): SKY67015-396LF; MAAL-010705-TR3000; MAAL-010706-TR3000; Introduction Date: April 01, 2004 ECCN: 5A991.g Country of Origin: China, Malaysia Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 041594-MGA-633P8-TR1G
Packaging: Reel - TR
Test Frequency: 900MHz
Frequency: 450MHz to 2GHz
Gain: 18dB
Noise Figure: 0.37dB
P1dB: 22dBm (158.5mW)
RF Type: CDMA, GSM
Family Name: MGA-633P8
Categories: RF/IF and RFID
Status: Active
Case / Package: 8-QFN (2x2)
Supply Voltage - Operating: 5V
Operating Supply Current: 54mA
Alternative Parts (Cross-Reference): SKY67015-396LF; MAAL-010705-TR3000; MAAL-010706-TR3000;
Introduction Date: April 01, 2004
ECCN: 5A991.g
Country of Origin: China, Malaysia
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MGA-633P8-TR1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MGA-633P8-TR1G
RF and Wireless - RF Amplifiers MGA-633P8-TR1G
IC RF AMP CDMA 450MHZ-2GHZ 8QFN

IC RF AMP CDMA 450MHZ-2GHZ 8QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 041594-MGA-633P8-TR1G MGA-633P8-TR1G
Product Name RF Amplifiers - MGA-633P8-TR1G RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 450 to 2000 MHz 450 to 2000 MHz
Minimum Gain 18 dB ? to 18 dB
Maximum Gain 18 dB 18 dB
Unlock Full Specs
to access all available technical data

Similar Products

12-18 GHz Banded Low Noise Amplifier - ADM-10713PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 12000 to 18000 MHz
Package Type Surface Mount; surface-mount
View Details
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT, Low Phase Noise Amplifier, 50 MHz to 6000 MHz, 50Ω, 3x3 mm QFN Style Package - PMA-5456+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 50 to 6000 MHz
Minimum Gain 5.8 dB
View Details
3 suppliers
Low Noise Amplifiers - NLA-18000-40000-50-45 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 18000 to 40000 MHz
Minimum Gain 50 dB
View Details
Specs
Applications RF Microwave
Frequency Range 700 to 3800 MHz
Minimum Gain 20 dB
View Details