Broadcom Inc. RF Amplifiers - MSA-0836-TR1 MSA-0836-TR1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 087660-MSA-0836-TR1 Packaging: Reel - TR Test Frequency: 1GHz Frequency: 0Hz to 4GHz Gain: 22dB to 25dB Noise Figure: 3dB P1dB: 12.5dBm (17.8mW) RF Type: ISM Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 36 micro-X Supply Voltage - Operating: 7 V to 8.4 V Operating Supply Current: 20mA to 40mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 087660-MSA-0836-TR1 Packaging: Reel - TR Test Frequency: 1GHz Frequency: 0Hz to 4GHz Gain: 22dB to 25dB Noise Figure: 3dB P1dB: 12.5dBm (17.8mW) RF Type: ISM Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 36 micro-X Supply Voltage - Operating: 7 V to 8.4 V Operating Supply Current: 20mA to 40mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MSA-0836-TR1
087660-MSA-0836-TR1
RF Amplifiers - MSA-0836-TR1 087660-MSA-0836-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 087660-MSA-0836-TR1 Packaging: Reel - TR Test Frequency: 1GHz Frequency: 0Hz to 4GHz Gain: 22dB to 25dB Noise Figure: 3dB P1dB: 12.5dBm (17.8mW) RF Type: ISM Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 36 micro-X Supply Voltage - Operating: 7 V to 8.4 V Operating Supply Current: 20mA to 40mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 087660-MSA-0836-TR1
Packaging: Reel - TR
Test Frequency: 1GHz
Frequency: 0Hz to 4GHz
Gain: 22dB to 25dB
Noise Figure: 3dB
P1dB: 12.5dBm (17.8mW)
RF Type: ISM
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 36 micro-X
Supply Voltage - Operating: 7 V to 8.4 V
Operating Supply Current: 20mA to 40mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 087660-MSA-0836-TR1
Product Name RF Amplifiers - MSA-0836-TR1
Applications RF Microwave
Frequency Range 0.0 to 4000 MHz
Minimum Gain 22 to 25 dB
Maximum Gain 22 to 25 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - AWT6146RM11P8 - 862712-AWT6146RM11P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
RF Amplifiers ICs - 8507896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Low Noise Amplifiers - NLA-9K-3000-43-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.0090 to 3000 MHz
Minimum Gain 43 dB
View Details
RF Amplifiers - 448-BGA5L1BN6E6328XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
View Details