Broadcom Inc. RF Amplifiers - MGA-30216-BLKG MGA-30216-BLKG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 208263-MGA-30216-BLK G Packaging: Bulk Test Frequency: 2GHz Frequency: 1.7GHz to 2.7GHz Gain: 14.2dB Noise Figure: 2.8dB P1dB: 29dBm (794.3mW) Categories: RF/IF and RFID Status: Active Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 5V Operating Supply Current: 400mA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 100
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 208263-MGA-30216-BLK G Packaging: Bulk Test Frequency: 2GHz Frequency: 1.7GHz to 2.7GHz Gain: 14.2dB Noise Figure: 2.8dB P1dB: 29dBm (794.3mW) Categories: RF/IF and RFID Status: Active Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 5V Operating Supply Current: 400mA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MGA-30216-BLKG
208263-MGA-30216-BLKG
RF Amplifiers - MGA-30216-BLKG 208263-MGA-30216-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 208263-MGA-30216-BLK G Packaging: Bulk Test Frequency: 2GHz Frequency: 1.7GHz to 2.7GHz Gain: 14.2dB Noise Figure: 2.8dB P1dB: 29dBm (794.3mW) Categories: RF/IF and RFID Status: Active Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 5V Operating Supply Current: 400mA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 100

Manufacturer: Broadcom Limited
Win Source Part Number: 208263-MGA-30216-BLKG
Packaging: Bulk
Test Frequency: 2GHz
Frequency: 1.7GHz to 2.7GHz
Gain: 14.2dB
Noise Figure: 2.8dB
P1dB: 29dBm (794.3mW)
Categories: RF/IF and RFID
Status: Active
Case / Package: 16-QFN (3x3)
Supply Voltage - Operating: 5V
Operating Supply Current: 400mA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 100

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MGA-30216-BLKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MGA-30216-BLKG
RF and Wireless - RF Amplifiers MGA-30216-BLKG
IC RF AMP 1.7GHZ-2.7GHZ 16QFN

IC RF AMP 1.7GHZ-2.7GHZ 16QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 208263-MGA-30216-BLKG MGA-30216-BLKG
Product Name RF Amplifiers - MGA-30216-BLKG RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 1700 to 2700 MHz 1700 to 2700 MHz
Minimum Gain 14.2 dB ? to 14.2 dB
Maximum Gain 14.2 dB 14.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0126 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 1000 to 26500 MHz
View Details
Specs
Applications RF Microwave
View Details
Programmable Gain Amplifier for DOCSIS 3.0 Upstream Path - ARA2017 - Skyworks Solutions, Inc.
Specs
Minimum Gain 36 dB
Maximum Gain 36 dB
Noise Figure 2.5 dB
View Details
Connectorized SMA, Medium Power, Linear Amplifier, 10 MHz to 1000 MHz, 50Ω - ZHL-2-S+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 65 C (-4 to 149 F)
Package Type Connectorized
View Details