Broadcom Inc. Low Noise Amplifier with Bypass Mode in Low Profile Package MGA-655T6

Description
The Avago MGA-655T6 is an economical easy-to-use GaAs MMIC Low Noise Amplifier (LNA) with Bypass mode. The Bypass mode enables the LNA to be bypassed during high input signal power and reduce current consumption. Its housed in a low profile 2 x 1.3 x 0.4mm 6-pin Ultra Thin Package.
Description
The Avago MGA-655T6 is an economical easy-to-use GaAs MMIC Low Noise Amplifier (LNA) with Bypass mode. The Bypass mode enables the LNA to be bypassed during high input signal power and reduce current consumption. Its housed in a low profile 2 x 1.3 x 0.4mm 6-pin Ultra Thin Package.

Suppliers

Company
Product
Description
Supplier Links
Low Noise Amplifier with Bypass Mode in Low Profile Package - MGA-655T6 - Broadcom Inc.
San Jose, CA, USA
Low Noise Amplifier with Bypass Mode in Low Profile Package
MGA-655T6
Low Noise Amplifier with Bypass Mode in Low Profile Package MGA-655T6
The Avago MGA-655T6 is an economical easy-to-use GaAs MMIC Low Noise Amplifier (LNA) with Bypass mode. The Bypass mode enables the LNA to be bypassed during high input signal power and reduce current consumption. Its housed in a low profile 2 x 1.3 x 0.4mm 6-pin Ultra Thin Package.

The Avago MGA-655T6 is an economical easy-to-use GaAs MMIC Low Noise Amplifier (LNA) with Bypass mode. The Bypass mode enables the LNA to be bypassed during high input signal power and reduce current consumption.
Its housed in a low profile 2 x 1.3 x 0.4mm 6-pin Ultra Thin Package.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number MGA-655T6
Product Name Low Noise Amplifier with Bypass Mode in Low Profile Package
Amplifier Type Low Noise Amplifier
Applications Mobile / Wireless Systems
Frequency Range 3500 MHz
Minimum Gain 12.8 dB
Maximum Gain 17 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details
Low Noise Amplifiers - NLA-200-6000-42-13 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 200 to 6000 MHz
Minimum Gain 42 dB
View Details
RF/IF and RFID - RF Amplifiers - 966635-SE2433T-R - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 2400 to 2480 MHz
Minimum Gain 22 dB
View Details
4 suppliers