Broadcom Inc. RF Amplifiers - MGA-633P8-BLKG MGA-633P8-BLKG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 208271-MGA-633P8-BLK G Packaging: Cut Strip Test Frequency: 900MHz Frequency: 450MHz to 2GHz Gain: 18dB Noise Figure: 0.37dB P1dB: 22dBm (158.5mW) RF Type: CDMA, GSM Family Name: MGA-633P8 Categories: RF/IF and RFID Status: Active Case / Package: 8-QFN (2x2) Supply Voltage - Operating: 5V Operating Supply Current: 54mA Alternative Parts (Cross-Reference): SKY67015-396LF; MAAL-011129-000PPR; SKY65037-360LF; Introduction Date: April 01, 2004 ECCN: 5A991.g Country of Origin: China, Malaysia Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 100
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 208271-MGA-633P8-BLK G Packaging: Cut Strip Test Frequency: 900MHz Frequency: 450MHz to 2GHz Gain: 18dB Noise Figure: 0.37dB P1dB: 22dBm (158.5mW) RF Type: CDMA, GSM Family Name: MGA-633P8 Categories: RF/IF and RFID Status: Active Case / Package: 8-QFN (2x2) Supply Voltage - Operating: 5V Operating Supply Current: 54mA Alternative Parts (Cross-Reference): SKY67015-396LF; MAAL-011129-000PPR; SKY65037-360LF; Introduction Date: April 01, 2004 ECCN: 5A991.g Country of Origin: China, Malaysia Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MGA-633P8-BLKG
208271-MGA-633P8-BLKG
RF Amplifiers - MGA-633P8-BLKG 208271-MGA-633P8-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 208271-MGA-633P8-BLK G Packaging: Cut Strip Test Frequency: 900MHz Frequency: 450MHz to 2GHz Gain: 18dB Noise Figure: 0.37dB P1dB: 22dBm (158.5mW) RF Type: CDMA, GSM Family Name: MGA-633P8 Categories: RF/IF and RFID Status: Active Case / Package: 8-QFN (2x2) Supply Voltage - Operating: 5V Operating Supply Current: 54mA Alternative Parts (Cross-Reference): SKY67015-396LF; MAAL-011129-000PPR; SKY65037-360LF; Introduction Date: April 01, 2004 ECCN: 5A991.g Country of Origin: China, Malaysia Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 100

Manufacturer: Broadcom Limited
Win Source Part Number: 208271-MGA-633P8-BLKG
Packaging: Cut Strip
Test Frequency: 900MHz
Frequency: 450MHz to 2GHz
Gain: 18dB
Noise Figure: 0.37dB
P1dB: 22dBm (158.5mW)
RF Type: CDMA, GSM
Family Name: MGA-633P8
Categories: RF/IF and RFID
Status: Active
Case / Package: 8-QFN (2x2)
Supply Voltage - Operating: 5V
Operating Supply Current: 54mA
Alternative Parts (Cross-Reference): SKY67015-396LF; MAAL-011129-000PPR; SKY65037-360LF;
Introduction Date: April 01, 2004
ECCN: 5A991.g
Country of Origin: China, Malaysia
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 100

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MGA-633P8-BLKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MGA-633P8-BLKG
RF and Wireless - RF Amplifiers MGA-633P8-BLKG
IC RF AMP CDMA 450MHZ-2GHZ 8QFN

IC RF AMP CDMA 450MHZ-2GHZ 8QFN

Supplier's Site
Amp, Low Noise, Active Bias, 8Qfn; Frequency Min Broadcom - 64R0266 - Newark, An Avnet Company
Chicago, IL, United States
Amp, Low Noise, Active Bias, 8Qfn; Frequency Min Broadcom
64R0266
Amp, Low Noise, Active Bias, 8Qfn; Frequency Min Broadcom 64R0266
AMP, LOW NOISE, ACTIVE BIAS, 8QFN; Frequency Min:1.5GHz; Frequency Max:2.3GHz; Gain:18dB; Noise Figure Typ:0.37dB; RF IC Case Style:QFN; No. of Pins:8Pins; Supply Voltage Min:-; Supply Voltage Max:5V; Operating Temperature Min:-40°C;RoHS Compliant: Yes

AMP, LOW NOISE, ACTIVE BIAS, 8QFN; Frequency Min:1.5GHz; Frequency Max:2.3GHz; Gain:18dB; Noise Figure Typ:0.37dB; RF IC Case Style:QFN; No. of Pins:8Pins; Supply Voltage Min:-; Supply Voltage Max:5V; Operating Temperature Min:-40°C;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 208271-MGA-633P8-BLKG MGA-633P8-BLKG 64R0266
Product Name RF Amplifiers - MGA-633P8-BLKG RF and Wireless - RF Amplifiers Amp, Low Noise, Active Bias, 8Qfn; Frequency Min Broadcom
Applications RF Microwave
Frequency Range 450 to 2000 MHz 450 to 2000 MHz 2300 MHz
Minimum Gain 18 dB ? to 18 dB 18 dB
Maximum Gain 18 dB 18 dB 18 dB
Noise Figure 0.3700 dB 0.3700 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA9442TR13TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 5G, TDD
Frequency Range 600 to 2800 MHz
View Details
Specs
Minimum Gain ? to 15 dB
Maximum Gain 15 dB
View Details
Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
RF Amplifiers - BGA824N6E6327XTSA1 - 864210-BGA824N6E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TSNP-6-2
View Details