Broadcom Inc. RF Amplifiers - MGA-81563-BLKG MGA-81563-BLKG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 208275-MGA-81563-BLK G Packaging: Cut Strip Test Frequency: 2GHz Frequency: 100MHz to 6GHz Gain: 10.5dB to 14.5dB Noise Figure: 2.7dB P1dB: 14.8dBm (30.2mW) RF Type: ISM, PCS, PHS, SATCOM, WLL Categories: RF/IF and RFID Status: Active Case / Package: SOT-363, SC70 Supply Voltage - Operating: 1.5 V to 5 V Operating Supply Current: 31mA to 51mA Alternative Parts (Cross-Reference): MGA-81563-TR1G; MGA-81563-G; MGA-81563; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 100
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 208275-MGA-81563-BLK G Packaging: Cut Strip Test Frequency: 2GHz Frequency: 100MHz to 6GHz Gain: 10.5dB to 14.5dB Noise Figure: 2.7dB P1dB: 14.8dBm (30.2mW) RF Type: ISM, PCS, PHS, SATCOM, WLL Categories: RF/IF and RFID Status: Active Case / Package: SOT-363, SC70 Supply Voltage - Operating: 1.5 V to 5 V Operating Supply Current: 31mA to 51mA Alternative Parts (Cross-Reference): MGA-81563-TR1G; MGA-81563-G; MGA-81563; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MGA-81563-BLKG
208275-MGA-81563-BLKG
RF Amplifiers - MGA-81563-BLKG 208275-MGA-81563-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 208275-MGA-81563-BLK G Packaging: Cut Strip Test Frequency: 2GHz Frequency: 100MHz to 6GHz Gain: 10.5dB to 14.5dB Noise Figure: 2.7dB P1dB: 14.8dBm (30.2mW) RF Type: ISM, PCS, PHS, SATCOM, WLL Categories: RF/IF and RFID Status: Active Case / Package: SOT-363, SC70 Supply Voltage - Operating: 1.5 V to 5 V Operating Supply Current: 31mA to 51mA Alternative Parts (Cross-Reference): MGA-81563-TR1G; MGA-81563-G; MGA-81563; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 100

Manufacturer: Broadcom Limited
Win Source Part Number: 208275-MGA-81563-BLKG
Packaging: Cut Strip
Test Frequency: 2GHz
Frequency: 100MHz to 6GHz
Gain: 10.5dB to 14.5dB
Noise Figure: 2.7dB
P1dB: 14.8dBm (30.2mW)
RF Type: ISM, PCS, PHS, SATCOM, WLL
Categories: RF/IF and RFID
Status: Active
Case / Package: SOT-363, SC70
Supply Voltage - Operating: 1.5 V to 5 V
Operating Supply Current: 31mA to 51mA
Alternative Parts (Cross-Reference): MGA-81563-TR1G; MGA-81563-G; MGA-81563;
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 100

Buy Now Datasheet
RF Amplifiers - 516-1954-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
516-1954-ND
RF Amplifiers 516-1954-ND
RF Amplifier IC ISM, PCS, PHS, SATCOM, WLL 100MHz ~ 6GHz SOT-363, SC70

RF Amplifier IC ISM, PCS, PHS, SATCOM, WLL 100MHz ~ 6GHz SOT-363, SC70

Buy Now Datasheet
Rf Driver Amp, 0.1 6Ghz, Smd, 81563; Frequency Min Broadcom - 97K5002 - Newark, An Avnet Company
Chicago, IL, United States
Rf Driver Amp, 0.1 6Ghz, Smd, 81563; Frequency Min Broadcom
97K5002
Rf Driver Amp, 0.1 6Ghz, Smd, 81563; Frequency Min Broadcom 97K5002
RF DRIVER AMP, 0.1 6GHZ, SMD, 81563; Frequency Min:100MHz; Frequency Max:6GHz; Gain:12.4dB; Noise Figure Typ:2.8dB; RF IC Case Style:SOT-363; No. of Pins:6Pins; Supply Voltage Min:3V; Supply Voltage Max:6V; Operating Temperature RoHS Compliant: Yes

RF DRIVER AMP, 0.1 6GHZ, SMD, 81563; Frequency Min:100MHz; Frequency Max:6GHz; Gain:12.4dB; Noise Figure Typ:2.8dB; RF IC Case Style:SOT-363; No. of Pins:6Pins; Supply Voltage Min:3V; Supply Voltage Max:6V; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
RF and Wireless - RF Amplifiers - MGA-81563-BLKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MGA-81563-BLKG
RF and Wireless - RF Amplifiers MGA-81563-BLKG
IC RF AMP ISM 100MHZ-6GHZ SOT363

IC RF AMP ISM 100MHZ-6GHZ SOT363

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 208275-MGA-81563-BLKG 516-1954-ND 97K5002 MGA-81563-BLKG
Product Name RF Amplifiers - MGA-81563-BLKG RF Amplifiers Rf Driver Amp, 0.1 6Ghz, Smd, 81563; Frequency Min Broadcom RF and Wireless - RF Amplifiers
Applications RF Microwave SATCOM; ISM, PCS, PHS, SATCOM, WLL
Frequency Range 100 to 6000 MHz 100 to 6000 MHz 6000 MHz 100 to 6000 MHz
Minimum Gain 10.5 to 14.5 dB 10.5 dB 12.4 dB ? to 10.5 dB
Maximum Gain 10.5 to 14.5 dB 14.5 dB 12.4 dB 14.5 dB
Noise Figure 2.7 dB 2.7 dB 2.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

DC - 6000 MHz Cascadable Gain Block - AG303-63G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
View Details
2 suppliers
RF Amplifiers - ABA3130RS26Q1 - 859171-ABA3130RS26Q1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 12-QFN (3x3)
View Details
RF/IF and RFID - RF Amplifiers - 1236210-SKY65014-92LF - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 0.0 to 9000 MHz
Minimum Gain 15 dB
View Details
3 suppliers
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details