Broadcom Inc. 0.5-18 GHz Variable Gain Amplifier in WaferCap SMT Package VMMK-3503

Description
The VMMK-3503 is a small and easy-to-use, broadband, variable gain amplifier operating in various frequency bands from 0.5-18 GHz. It is housed in the Avago Technologies' industry-leading and revolutionary sub-miniature WaferCap chip scale package (GaAsCap wafer scale leadless package) which is small and ultra thin yet can be handled and placed with standard 0402 pick and place assembly equipment.
Description
The VMMK-3503 is a small and easy-to-use, broadband, variable gain amplifier operating in various frequency bands from 0.5-18 GHz. It is housed in the Avago Technologies' industry-leading and revolutionary sub-miniature WaferCap chip scale package (GaAsCap wafer scale leadless package) which is small and ultra thin yet can be handled and placed with standard 0402 pick and place assembly equipment.

Suppliers

Company
Product
Description
Supplier Links
0.5-18 GHz Variable Gain Amplifier in WaferCap SMT Package - VMMK-3503 - Broadcom Inc.
San Jose, CA, USA
0.5-18 GHz Variable Gain Amplifier in WaferCap SMT Package
VMMK-3503
0.5-18 GHz Variable Gain Amplifier in WaferCap SMT Package VMMK-3503
The VMMK-3503 is a small and easy-to-use, broadband, variable gain amplifier operating in various frequency bands from 0.5-18 GHz. It is housed in the Avago Technologies' industry-leading and revolutionary sub-miniature WaferCap chip scale package (GaAsCap wafer scale leadless package) which is small and ultra thin yet can be handled and placed with standard 0402 pick and place assembly equipment.

The VMMK-3503 is a small and easy-to-use, broadband, variable gain amplifier operating in various frequency bands from 0.5-18 GHz. It is housed in the Avago Technologies' industry-leading and revolutionary sub-miniature WaferCap chip scale package (GaAsCap wafer scale leadless package) which is small and ultra thin yet can be handled and placed with standard 0402 pick and place assembly equipment.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number VMMK-3503
Product Name 0.5-18 GHz Variable Gain Amplifier in WaferCap SMT Package
Amplifier Type Variable Gain Amplifier
Applications Mobile / Wireless Systems; Radar Systems
RoHS Compliant RoHS
Frequency Range 500 to 18000 MHz
Minimum Gain 10.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details
Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details
Low Noise Amplifiers - NLA-4000-8000-22-25 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 4000 to 8000 MHz
Minimum Gain 22 dB
View Details
Dual Band 802.11a/b/g/n Wireless LAN Front End - SE2594L - Skyworks Solutions, Inc.
Specs
RoHS Compliant RoHS
Frequency Range 2400 to 5875 MHz
Package Type Surface Mount; Plugin; QFN, 32-pin
View Details