Broadcom Inc. RF Amplifiers VMMK-3803-TR2G

Description
RF Amplifier IC WiMax, WLAN 3GHz ~ 11GHz 0402
Request a Quote Datasheet
Description
RF Amplifier IC WiMax, WLAN 3GHz ~ 11GHz 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - VMMK-3803-TR2G-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
VMMK-3803-TR2G-ND
RF Amplifiers VMMK-3803-TR2G-ND
RF Amplifier IC WiMax, WLAN 3GHz ~ 11GHz 0402

RF Amplifier IC WiMax, WLAN 3GHz ~ 11GHz 0402

Buy Now Datasheet
RF and Wireless - RF Amplifiers - VMMK-3803-TR2G - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
VMMK-3803-TR2G
RF and Wireless - RF Amplifiers VMMK-3803-TR2G
IC RF AMP WIMAX 3GHZ-11GHZ 0402

IC RF AMP WIMAX 3GHZ-11GHZ 0402

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number VMMK-3803-TR2G-ND VMMK-3803-TR2G
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; WiMax, WLAN
Frequency Range 3000 to 11000 MHz 3000 to 11000 MHz
Minimum Gain 20 dB ? to 20 dB
Maximum Gain 20 dB 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Amplifiers - BGA915N7E6327 - Shenzhen Shengyu Electronics Technology Limited
Specs
Frequency Range 1550 to 1615 MHz
Minimum Gain ? to 17.2 dB
Maximum Gain 17.2 dB
View Details
Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details