Broadcom Inc. 1.5GHz – 2.7GHz Low Noise Amplifier MGA-622P8

Description
The MGA-622P8 is an economical, easy-to-use GaAs MMIC low noise amplifier (LNA) device. The device is designed for optimum use in the frequency range from 1.5 GHz to 2.7 GHz, and it is housed in a miniature 2.0x2.0x0.75mm3 8-pin dual flat non-leads (DFN) package.
Description
The MGA-622P8 is an economical, easy-to-use GaAs MMIC low noise amplifier (LNA) device. The device is designed for optimum use in the frequency range from 1.5 GHz to 2.7 GHz, and it is housed in a miniature 2.0x2.0x0.75mm3 8-pin dual flat non-leads (DFN) package.

Suppliers

Company
Product
Description
Supplier Links
1.5GHz – 2.7GHz Low Noise Amplifier - MGA-622P8 - Broadcom Inc.
San Jose, CA, USA
1.5GHz – 2.7GHz Low Noise Amplifier
MGA-622P8
1.5GHz – 2.7GHz Low Noise Amplifier MGA-622P8
The MGA-622P8 is an economical, easy-to-use GaAs MMIC low noise amplifier (LNA) device. The device is designed for optimum use in the frequency range from 1.5 GHz to 2.7 GHz, and it is housed in a miniature 2.0x2.0x0.75mm3 8-pin dual flat non-leads (DFN) package.

The MGA-622P8 is an economical, easy-to-use GaAs MMIC low noise amplifier (LNA) device. The device is designed for optimum use in the frequency range from 1.5 GHz to 2.7 GHz, and it is housed in a miniature 2.0x2.0x0.75mm3 8-pin dual flat non-leads (DFN) package.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number MGA-622P8
Product Name 1.5GHz – 2.7GHz Low Noise Amplifier
Amplifier Type Low Noise Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range 1500 to 2700 MHz
Minimum Gain 18.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Broadband Preamplifiers - Model PAM-0204 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 4000 MHz
View Details
Low Noise Amplifiers - NLA-24000-28000-30-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 24000 to 28000 MHz
Minimum Gain 30 dB
View Details
MB/HB Diversity Receive LNA Module - SKY13750-11 - Skyworks Solutions, Inc.
Specs
Frequency Range 1805 to 2690 MHz
Package Type Surface Mount; MCM, 24-pad
View Details