Broadcom Inc. RF Amplifiers - MSA-0386-TR1G MSA-0386-TR1G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 125220-MSA-0386-TR1G Packaging: Reel - TR Test Frequency: 1GHz Frequency: 2.4GHz Gain: 10dB to 12dB Noise Figure: 6dB P1dB: 10dBm (10mW) to 12dBm (15.8mW) Family Name: MSA-0386 Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 86 Plastic Package Supply Voltage - Operating: 4 V to 6 V Operating Supply Current: 70mA Alternative Parts (Cross-Reference): SKY65016-214LF; SKY65016-214; SGC-6386Z; SGC-6386Z-TR1; Introduction Date: April 01, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 125220-MSA-0386-TR1G Packaging: Reel - TR Test Frequency: 1GHz Frequency: 2.4GHz Gain: 10dB to 12dB Noise Figure: 6dB P1dB: 10dBm (10mW) to 12dBm (15.8mW) Family Name: MSA-0386 Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 86 Plastic Package Supply Voltage - Operating: 4 V to 6 V Operating Supply Current: 70mA Alternative Parts (Cross-Reference): SKY65016-214LF; SKY65016-214; SGC-6386Z; SGC-6386Z-TR1; Introduction Date: April 01, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - MSA-0386-TR1G - 125220-MSA-0386-TR1G - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - MSA-0386-TR1G
125220-MSA-0386-TR1G
RF Amplifiers - MSA-0386-TR1G 125220-MSA-0386-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 125220-MSA-0386-TR1G Packaging: Reel - TR Test Frequency: 1GHz Frequency: 2.4GHz Gain: 10dB to 12dB Noise Figure: 6dB P1dB: 10dBm (10mW) to 12dBm (15.8mW) Family Name: MSA-0386 Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 86 Plastic Package Supply Voltage - Operating: 4 V to 6 V Operating Supply Current: 70mA Alternative Parts (Cross-Reference): SKY65016-214LF; SKY65016-214; SGC-6386Z; SGC-6386Z-TR1; Introduction Date: April 01, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 125220-MSA-0386-TR1G
Packaging: Reel - TR
Test Frequency: 1GHz
Frequency: 2.4GHz
Gain: 10dB to 12dB
Noise Figure: 6dB
P1dB: 10dBm (10mW) to 12dBm (15.8mW)
Family Name: MSA-0386
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 86 Plastic Package
Supply Voltage - Operating: 4 V to 6 V
Operating Supply Current: 70mA
Alternative Parts (Cross-Reference): SKY65016-214LF; SKY65016-214; SGC-6386Z; SGC-6386Z-TR1;
Introduction Date: April 01, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF Amplifiers - 516-1832-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
516-1832-2-ND
RF Amplifiers 516-1832-2-ND
RF Amplifier IC 2.4GHz 86 Plastic Package

RF Amplifier IC 2.4GHz 86 Plastic Package

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MSA-0386-TR1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MSA-0386-TR1G
RF and Wireless - RF Amplifiers MSA-0386-TR1G
IC AMP 2.4GHZ 86 PLASTIC PACKAGE

IC AMP 2.4GHZ 86 PLASTIC PACKAGE

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 125220-MSA-0386-TR1G 516-1832-2-ND MSA-0386-TR1G
Product Name RF Amplifiers - MSA-0386-TR1G RF Amplifiers RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 2400 MHz 2400 MHz 2400 MHz
Minimum Gain 10 to 12 dB 10 dB ? to 10 dB
Maximum Gain 10 to 12 dB 12 dB 12 dB
Noise Figure 6 dB 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

45 - 1218 MHz High Linearity, Low Noise CATV Gain Block - RFCA8830 - Qorvo
Specs
Amplifier Type Low Noise Amplifier
RoHS Compliant RoHS
Frequency Range 45 to 1218 MHz
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 8-MSOP
View Details
Low Noise Amplifiers - NLA-50-3000-17-15 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 50 to 3000 MHz
Minimum Gain 17 dB
View Details
RF Amplifiers ICs - 2412867P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details