Broadcom Inc. RF Amplifiers - MGA-72543-TR2G MGA-72543-TR2G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 927002-MGA-72543-TR2 G Features: RF Amplifier IC CDMA, TDMA, PCS 100MHz ~ 6GHz SOT-343, SC70 4-Lead Package: Reel - TR Package: SC-82A, SOT-343 Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: SOT-343, SC70 4-Lead ECCN: 5A991G Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 927002-MGA-72543-TR2 G Features: RF Amplifier IC CDMA, TDMA, PCS 100MHz ~ 6GHz SOT-343, SC70 4-Lead Package: Reel - TR Package: SC-82A, SOT-343 Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: SOT-343, SC70 4-Lead ECCN: 5A991G Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MGA-72543-TR2G
927002-MGA-72543-TR2G
RF Amplifiers - MGA-72543-TR2G 927002-MGA-72543-TR2G
Manufacturer: Broadcom Limited Win Source Part Number: 927002-MGA-72543-TR2 G Features: RF Amplifier IC CDMA, TDMA, PCS 100MHz ~ 6GHz SOT-343, SC70 4-Lead Package: Reel - TR Package: SC-82A, SOT-343 Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: SOT-343, SC70 4-Lead ECCN: 5A991G Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001

Manufacturer: Broadcom Limited
Win Source Part Number: 927002-MGA-72543-TR2G
Features: RF Amplifier IC CDMA, TDMA, PCS 100MHz ~ 6GHz SOT-343, SC70 4-Lead
Package: Reel - TR
Package: SC-82A, SOT-343
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: SOT-343, SC70 4-Lead
ECCN: 5A991G
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001

Buy Now Datasheet
RF Amplifiers - MGA-72543-TR2G-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
MGA-72543-TR2G-ND
RF Amplifiers MGA-72543-TR2G-ND
RF Amplifier IC CDMA, TDMA, PCS 100MHz ~ 6GHz SOT-343, SC70 4-Lead

RF Amplifier IC CDMA, TDMA, PCS 100MHz ~ 6GHz SOT-343, SC70 4-Lead

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MGA-72543-TR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MGA-72543-TR2G
RF and Wireless - RF Amplifiers MGA-72543-TR2G
IC AMP CDMA 100MHZ-6GHZ SOT343

IC AMP CDMA 100MHZ-6GHZ SOT343

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 927002-MGA-72543-TR2G MGA-72543-TR2G-ND MGA-72543-TR2G
Product Name RF Amplifiers - MGA-72543-TR2G RF Amplifiers RF and Wireless - RF Amplifiers
Applications RF Microwave Mobile / Wireless Systems; CDMA, TDMA, PCS
Package Type Surface Mount; SOT-343, SC70 4-Lead Surface Mount; SC-82A, SOT-343
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 100 to 6000 MHz 100 to 6000 MHz
Minimum Gain 13.6 dB ? to 13.6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
RF Amplifiers - RF2374TR7 - 093071-RF2374TR7 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 800 to 3800 MHz
Minimum Gain 13.5 to 14.5 dB
View Details
RF Amplifiers - 863-1872-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; HSDPA, LTE, WCDMA
Frequency Range 2496 to 2690 MHz
View Details
3 suppliers
Connectorized BNC, Medium Power, Linear Amplifier, 2 MHz to 500 MHz, 50Ω - ZHL-1A+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 65 C (-4 to 149 F)
Frequency Range 2 to 500 MHz
View Details