Manufacturer: Broadcom Limited
Win Source Part Number: 100620-MSA-0686-TR1
Packaging: Reel - TR
Test Frequency: 500MHz
Frequency: 0Hz to 800MHz
Gain: 18.5dB
Noise Figure: 3dB
P1dB: 2dBm (1.6mW)
RF Type: ISM, PCS, WLL, 802.16/WiMax
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 86 Plastic Package
Supply Voltage - Operating: 2.8 V to 4.2 V
Operating Supply Current: 50mA
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
RF Amplifier IC ISM, PCS, WLL, 802.16/WiMax 0Hz ~ 800MHz 86 Plastic Package
IC AMP ISM 0HZ-800MHZ 86 PLAST
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | 100620-MSA-0686-TR1 | 516-1515-2-ND | MSA-0686-TR1 |
| Product Name | RF Amplifiers - MSA-0686-TR1 | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Applications | RF Microwave | Mobile / Wireless Systems; ISM, PCS, WLL, 802.16/WiMax | |
| Frequency Range | 0.0 to 800 MHz | 0.0 to 800 MHz | 0.0 to 800 MHz |
| Minimum Gain | 18.5 dB | 18.5 dB | ? to 18.5 dB |
| Maximum Gain | 18.5 dB | 18.5 dB | 18.5 dB |
| Noise Figure | 3 dB | 3 dB |