Broadcom Inc. 3V PA/Driver, 22dBm PSAT, 0.5-6GHz, SOT363(SC-70) MGA-83563

Description
The MGA-83 is a 3V part with 20dBm P1dB. It is housed in the miniature SOT-363 package and designed for 3V driver amplifier applications. Bias: 3V, 142mA; Gain = 22dB; P1dB = 19dBm; IP3i = 7dB; PAE = 41% all at 2.4GHz.
Description
The MGA-83 is a 3V part with 20dBm P1dB. It is housed in the miniature SOT-363 package and designed for 3V driver amplifier applications. Bias: 3V, 142mA; Gain = 22dB; P1dB = 19dBm; IP3i = 7dB; PAE = 41% all at 2.4GHz.

Suppliers

Company
Product
Description
Supplier Links
3V PA/Driver,  22dBm PSAT, 0.5-6GHz, SOT363(SC-70) - MGA-83563 - Broadcom Inc.
San Jose, CA, USA
3V PA/Driver, 22dBm PSAT, 0.5-6GHz, SOT363(SC-70)
MGA-83563
3V PA/Driver, 22dBm PSAT, 0.5-6GHz, SOT363(SC-70) MGA-83563
The MGA-83 is a 3V part with 20dBm P1dB. It is housed in the miniature SOT-363 package and designed for 3V driver amplifier applications. Bias: 3V, 142mA; Gain = 22dB; P1dB = 19dBm; IP3i = 7dB; PAE = 41% all at 2.4GHz.

The MGA-83 is a 3V part with 20dBm P1dB. It is housed in the miniature SOT-363 package and designed for 3V driver amplifier applications. Bias: 3V, 142mA; Gain = 22dB; P1dB = 19dBm; IP3i = 7dB; PAE = 41% all at 2.4GHz.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number MGA-83563
Product Name 3V PA/Driver, 22dBm PSAT, 0.5-6GHz, SOT363(SC-70)
Amplifier Type Power Amplifier; Driver Amplifier
Frequency Range 500 to 6000 MHz
Minimum Gain 22 dB
Maximum Gain 22 dB
Output Power 19 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
Low Noise Amplifier Systems - NLAS-40000-60000-35-70 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 40000 to 60000 MHz
Minimum Gain 35 dB
View Details
1218 MHz High Output GaN CATV Power Doubler Amplifier - ACA4788 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 23 dB
Maximum Gain 23 dB
View Details