Broadcom Inc. RF Amplifiers MSA-0686-BLKG

Description
RF Amplifier IC 0Hz ~ 800MHz 86 Plastic Package
Request a Quote Datasheet
Description
RF Amplifier IC 0Hz ~ 800MHz 86 Plastic Package
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 516-1963-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
516-1963-ND
RF Amplifiers 516-1963-ND
RF Amplifier IC 0Hz ~ 800MHz 86 Plastic Package

RF Amplifier IC 0Hz ~ 800MHz 86 Plastic Package

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - MSA-0686-BLKG
1227049-MSA-0686-BLKG
RF Amplifiers - MSA-0686-BLKG 1227049-MSA-0686-BLKG
Manufacturer: AVAGO TECHNOLOGIES LIMITED Win Source Part Number: 1227049-MSA-0686-BLK G Manufacturer Homepage: www.avagotech.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: AVAGO TECHNOLOGIES LIMITED
Win Source Part Number: 1227049-MSA-0686-BLKG
Manufacturer Homepage: www.avagotech.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now
RF and Wireless - RF Amplifiers - MSA-0686-BLKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MSA-0686-BLKG
RF and Wireless - RF Amplifiers MSA-0686-BLKG
IC AMP 0HZ-800MHZ 86 PLASTIC PKG

IC AMP 0HZ-800MHZ 86 PLASTIC PKG

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 516-1963-ND 1227049-MSA-0686-BLKG MSA-0686-BLKG
Product Name RF Amplifiers RF Amplifiers - MSA-0686-BLKG RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 0.0 to 800 MHz 0.0 to 800 MHz
Minimum Gain 16.5 dB ? to 16.5 dB
Maximum Gain 18.5 dB 18.5 dB
Output Power 2 dBm
Unlock Full Specs
to access all available technical data

Similar Products

2 - 20 GHz, Broadband Gain Block - ADM-11123PSM - Marki Microwave LLC
Specs
Frequency Range 2000 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details
Connectorized SMA, Low Noise, Medium Power, Linear Amplifier, 800 MHz to 1200 MHz, 50Ω - ZHL-0812HLN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Operating Temperature -20 to 65 C (-4 to 149 F)
Package Type Connectorized
View Details
Low Noise Amplifiers - NLA-5400-5900-35-08 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5400 to 5900 MHz
Minimum Gain 35 dB
View Details
50 - 4000 MHz Cascadable SiGe HBT MMIC Amplifier - QPA4563C - Qorvo
Specs
Applications Mobile / Wireless Systems; SATCOM
RoHS Compliant RoHS
Frequency Range 50 to 4000 MHz
View Details