Broadcom Inc. RF Amplifiers - MGA-675T6-TR1G MGA-675T6-TR1G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 058486-MGA-675T6-TR1 G Packaging: Reel - TR Test Frequency: 5.5GHz Frequency: 4.6GHz to 6GHz Gain: 17.8dB Noise Figure: 1.75dB P1dB: -10dBm (0.1mW) RF Type: WLAN Family Name: MGA-675T6 Categories: RF/IF and RFID Status: Active Dimension: 6-XFDFN Exposed Pad Supply Voltage - Operating: 3V Operating Supply Current: 10mA Alternative Parts (Cross-Reference): MAX2181ETE+; MAX2181ETE/V+T; MAX2181ETE/V+; SLM-20TY-TR1; Introduction Date: April 01, 2004 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 058486-MGA-675T6-TR1 G Packaging: Reel - TR Test Frequency: 5.5GHz Frequency: 4.6GHz to 6GHz Gain: 17.8dB Noise Figure: 1.75dB P1dB: -10dBm (0.1mW) RF Type: WLAN Family Name: MGA-675T6 Categories: RF/IF and RFID Status: Active Dimension: 6-XFDFN Exposed Pad Supply Voltage - Operating: 3V Operating Supply Current: 10mA Alternative Parts (Cross-Reference): MAX2181ETE+; MAX2181ETE/V+T; MAX2181ETE/V+; SLM-20TY-TR1; Introduction Date: April 01, 2004 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MGA-675T6-TR1G
058486-MGA-675T6-TR1G
RF Amplifiers - MGA-675T6-TR1G 058486-MGA-675T6-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 058486-MGA-675T6-TR1 G Packaging: Reel - TR Test Frequency: 5.5GHz Frequency: 4.6GHz to 6GHz Gain: 17.8dB Noise Figure: 1.75dB P1dB: -10dBm (0.1mW) RF Type: WLAN Family Name: MGA-675T6 Categories: RF/IF and RFID Status: Active Dimension: 6-XFDFN Exposed Pad Supply Voltage - Operating: 3V Operating Supply Current: 10mA Alternative Parts (Cross-Reference): MAX2181ETE+; MAX2181ETE/V+T; MAX2181ETE/V+; SLM-20TY-TR1; Introduction Date: April 01, 2004 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 058486-MGA-675T6-TR1G
Packaging: Reel - TR
Test Frequency: 5.5GHz
Frequency: 4.6GHz to 6GHz
Gain: 17.8dB
Noise Figure: 1.75dB
P1dB: -10dBm (0.1mW)
RF Type: WLAN
Family Name: MGA-675T6
Categories: RF/IF and RFID
Status: Active
Dimension: 6-XFDFN Exposed Pad
Supply Voltage - Operating: 3V
Operating Supply Current: 10mA
Alternative Parts (Cross-Reference): MAX2181ETE+; MAX2181ETE/V+T; MAX2181ETE/V+; SLM-20TY-TR1;
Introduction Date: April 01, 2004
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Futian, China
RF and Wireless - RF Amplifiers
MGA-675T6-TR1G
RF and Wireless - RF Amplifiers MGA-675T6-TR1G
IC RF AMP WLAN 4.6GHZ-6GHZ

IC RF AMP WLAN 4.6GHZ-6GHZ

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 058486-MGA-675T6-TR1G MGA-675T6-TR1G
Product Name RF Amplifiers - MGA-675T6-TR1G RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 4600 to 6000 MHz 4600 to 6000 MHz
Minimum Gain 17.8 dB ? to 17.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA0017TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 5-MPAK
View Details
Low Noise Amplifiers - NLA-75000-110000-20-5-32 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 75000 to 110000 MHz
Minimum Gain 20.5 dB
View Details
RF Amplifiers ICs - 6977262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain and phase detector
RoHS Compliant RoHS
Gain Flatness 30 dB
View Details