Broadcom Inc. RF Amplifiers MSA-0886-BLKG

Description
RF Amplifier IC 0Hz ~ 5.5GHz 86 Plastic Package
Request a Quote Datasheet
Description
RF Amplifier IC 0Hz ~ 5.5GHz 86 Plastic Package
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 516-1966-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
516-1966-ND
RF Amplifiers 516-1966-ND
RF Amplifier IC 0Hz ~ 5.5GHz 86 Plastic Package

RF Amplifier IC 0Hz ~ 5.5GHz 86 Plastic Package

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MSA-0886-BLKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MSA-0886-BLKG
RF and Wireless - RF Amplifiers MSA-0886-BLKG
IC AMP 0HZ-5.5GHZ 86 PLASTIC PKG

IC AMP 0HZ-5.5GHZ 86 PLASTIC PKG

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 516-1966-ND MSA-0886-BLKG
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 0.0 to 5500 MHz 0.0 to 5500 MHz
Minimum Gain 20.5 dB ? to 20.5 dB
Maximum Gain 22.5 dB 22.5 dB
Output Power 12.5 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 6977262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain and phase detector
RoHS Compliant RoHS
Gain Flatness 30 dB
View Details
Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
Low Noise Amplifiers - NLA-50-90-15-32 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 50 to 90 MHz
Minimum Gain 15 dB
View Details
860 – 960 MHz, 0.5 W High Power Power Amplifier - SKY65170-21 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 860 to 960 MHz
Minimum Gain 32 dB
View Details
2 suppliers