Broadcom Inc. RF Amplifiers - MGA-655T6-TR2G MGA-655T6-TR2G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 113897-MGA-655T6-TR2 G Packaging: Reel - TR Test Frequency: 3.5GHz Frequency: 2.5GHz to 4GHz Gain: 14.7dB Noise Figure: 1.17dB P1dB: 12dBm (15.8mW) RF Type: General Purpose Categories: RF/IF and RFID Status: Active Case / Package: 6-UTSLP (2x1.3) Supply Voltage - Operating: 3V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 10k pcs
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 113897-MGA-655T6-TR2 G Packaging: Reel - TR Test Frequency: 3.5GHz Frequency: 2.5GHz to 4GHz Gain: 14.7dB Noise Figure: 1.17dB P1dB: 12dBm (15.8mW) RF Type: General Purpose Categories: RF/IF and RFID Status: Active Case / Package: 6-UTSLP (2x1.3) Supply Voltage - Operating: 3V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 10k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MGA-655T6-TR2G
113897-MGA-655T6-TR2G
RF Amplifiers - MGA-655T6-TR2G 113897-MGA-655T6-TR2G
Manufacturer: Broadcom Limited Win Source Part Number: 113897-MGA-655T6-TR2 G Packaging: Reel - TR Test Frequency: 3.5GHz Frequency: 2.5GHz to 4GHz Gain: 14.7dB Noise Figure: 1.17dB P1dB: 12dBm (15.8mW) RF Type: General Purpose Categories: RF/IF and RFID Status: Active Case / Package: 6-UTSLP (2x1.3) Supply Voltage - Operating: 3V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 10k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 113897-MGA-655T6-TR2G
Packaging: Reel - TR
Test Frequency: 3.5GHz
Frequency: 2.5GHz to 4GHz
Gain: 14.7dB
Noise Figure: 1.17dB
P1dB: 12dBm (15.8mW)
RF Type: General Purpose
Categories: RF/IF and RFID
Status: Active
Case / Package: 6-UTSLP (2x1.3)
Supply Voltage - Operating: 3V
Operating Supply Current: 10mA
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 10k pcs

Buy Now Datasheet
Futian, China
RF and Wireless - RF Amplifiers
MGA-655T6-TR2G
RF and Wireless - RF Amplifiers MGA-655T6-TR2G
IC RF AMP GPS 2.5GHZ-4GHZ 6UTSLP

IC RF AMP GPS 2.5GHZ-4GHZ 6UTSLP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 113897-MGA-655T6-TR2G MGA-655T6-TR2G
Product Name RF Amplifiers - MGA-655T6-TR2G RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 2500 to 4000 MHz 2500 to 4000 MHz
Minimum Gain 14.7 dB ? to 14.7 dB
Maximum Gain 14.7 dB 14.7 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - MHL9236N - 884593-MHL9236N - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-272 WB-16
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-1000-8000-70 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 1000 to 8000 MHz
Output VSWR 2 :1
View Details
RF Amplifiers ICs - 6977262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain and phase detector
RoHS Compliant RoHS
Gain Flatness 30 dB
View Details