Broadcom Inc. RF Amplifiers - MSA-1105-TR1 MSA-1105-TR1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 128972-MSA-1105-TR1 Packaging: Reel - TR Test Frequency: 500MHz Frequency: 50MHz to 1.3GHz Gain: 12dB Noise Figure: 3.6dB P1dB: 17.5dBm (56.2mW) RF Type: ISM, PCS, WLL, 802.16/WiMax Family Name: MSA-1105 Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 05 Plastic Package Supply Voltage - Operating: 4.4 V to 6.6 V Operating Supply Current: 80mA Alternative Parts (Cross-Reference): HMC308; MAAM26100-B1G; MLA-01122B-C4; HMC-AUH249; Introduction Date: January 13, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 128972-MSA-1105-TR1 Packaging: Reel - TR Test Frequency: 500MHz Frequency: 50MHz to 1.3GHz Gain: 12dB Noise Figure: 3.6dB P1dB: 17.5dBm (56.2mW) RF Type: ISM, PCS, WLL, 802.16/WiMax Family Name: MSA-1105 Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 05 Plastic Package Supply Voltage - Operating: 4.4 V to 6.6 V Operating Supply Current: 80mA Alternative Parts (Cross-Reference): HMC308; MAAM26100-B1G; MLA-01122B-C4; HMC-AUH249; Introduction Date: January 13, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MSA-1105-TR1
128972-MSA-1105-TR1
RF Amplifiers - MSA-1105-TR1 128972-MSA-1105-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 128972-MSA-1105-TR1 Packaging: Reel - TR Test Frequency: 500MHz Frequency: 50MHz to 1.3GHz Gain: 12dB Noise Figure: 3.6dB P1dB: 17.5dBm (56.2mW) RF Type: ISM, PCS, WLL, 802.16/WiMax Family Name: MSA-1105 Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 05 Plastic Package Supply Voltage - Operating: 4.4 V to 6.6 V Operating Supply Current: 80mA Alternative Parts (Cross-Reference): HMC308; MAAM26100-B1G; MLA-01122B-C4; HMC-AUH249; Introduction Date: January 13, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 128972-MSA-1105-TR1
Packaging: Reel - TR
Test Frequency: 500MHz
Frequency: 50MHz to 1.3GHz
Gain: 12dB
Noise Figure: 3.6dB
P1dB: 17.5dBm (56.2mW)
RF Type: ISM, PCS, WLL, 802.16/WiMax
Family Name: MSA-1105
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 05 Plastic Package
Supply Voltage - Operating: 4.4 V to 6.6 V
Operating Supply Current: 80mA
Alternative Parts (Cross-Reference): HMC308; MAAM26100-B1G; MLA-01122B-C4; HMC-AUH249;
Introduction Date: January 13, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF Amplifiers - 516-1517-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
516-1517-2-ND
RF Amplifiers 516-1517-2-ND
RF Amplifier IC ISM, PCS, WLL, 802.16/WiMax 50MHz ~ 1.3GHz 05 Plastic Package

RF Amplifier IC ISM, PCS, WLL, 802.16/WiMax 50MHz ~ 1.3GHz 05 Plastic Package

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MSA-1105-TR1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MSA-1105-TR1
RF and Wireless - RF Amplifiers MSA-1105-TR1
IC AMP ISM 50MHZ-1.3GHZ 05 PLAST

IC AMP ISM 50MHZ-1.3GHZ 05 PLAST

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 128972-MSA-1105-TR1 516-1517-2-ND MSA-1105-TR1
Product Name RF Amplifiers - MSA-1105-TR1 RF Amplifiers RF and Wireless - RF Amplifiers
Applications RF Microwave Mobile / Wireless Systems; ISM, PCS, WLL, 802.16/WiMax
Frequency Range 50 to 1300 MHz 50 to 1300 MHz 50 to 1300 MHz
Minimum Gain 12 dB 12 dB ? to 12 dB
Maximum Gain 12 dB 12 dB 12 dB
Noise Figure 3.6 dB 3.6 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA2628D-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 25000 to 31000 MHz
View Details
RF Amplifiers - MW7IC2220GNR1 - 886562-MW7IC2220GNR1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-270 WBL-16 GULL
View Details
Low Noise Amplifiers - NLA-5400-5900-35-08 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5400 to 5900 MHz
Minimum Gain 35 dB
View Details
RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details