Broadcom Inc. RF Amplifiers - MGA-85563-BLKG MGA-85563-BLKG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 788423-MGA-85563-BLK G Packaging: Cut Strip Package: 6-TSSOP, SC-88, SOT-363 Test Frequency: 2GHz Frequency: 0Hz ~ 6GHz Operating Supply Voltage: 2.7 V ~ 3.6 V Gain: 18dB Noise Figure: 1.6dB P1dB: 0.9dBm (1.2mW) RF Type: Cellular, PCS, WLAN Family Name: MGA-85563 Categories: RF/IF and RFID Operating Supply Current: 15mA ~ 20mA Manufacturer Package: SOT-363, SC70 Alternative Parts (Cross-Reference): TGA2512-1-SM; TGA2512-2-SM; SLM-20T-TR1; SLM-20T; Introduction Date: April 01, 2004 ECCN: 5A991.g Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 788423-MGA-85563-BLK G Packaging: Cut Strip Package: 6-TSSOP, SC-88, SOT-363 Test Frequency: 2GHz Frequency: 0Hz ~ 6GHz Operating Supply Voltage: 2.7 V ~ 3.6 V Gain: 18dB Noise Figure: 1.6dB P1dB: 0.9dBm (1.2mW) RF Type: Cellular, PCS, WLAN Family Name: MGA-85563 Categories: RF/IF and RFID Operating Supply Current: 15mA ~ 20mA Manufacturer Package: SOT-363, SC70 Alternative Parts (Cross-Reference): TGA2512-1-SM; TGA2512-2-SM; SLM-20T-TR1; SLM-20T; Introduction Date: April 01, 2004 ECCN: 5A991.g Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MGA-85563-BLKG
788423-MGA-85563-BLKG
RF Amplifiers - MGA-85563-BLKG 788423-MGA-85563-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 788423-MGA-85563-BLK G Packaging: Cut Strip Package: 6-TSSOP, SC-88, SOT-363 Test Frequency: 2GHz Frequency: 0Hz ~ 6GHz Operating Supply Voltage: 2.7 V ~ 3.6 V Gain: 18dB Noise Figure: 1.6dB P1dB: 0.9dBm (1.2mW) RF Type: Cellular, PCS, WLAN Family Name: MGA-85563 Categories: RF/IF and RFID Operating Supply Current: 15mA ~ 20mA Manufacturer Package: SOT-363, SC70 Alternative Parts (Cross-Reference): TGA2512-1-SM; TGA2512-2-SM; SLM-20T-TR1; SLM-20T; Introduction Date: April 01, 2004 ECCN: 5A991.g Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 788423-MGA-85563-BLKG
Packaging: Cut Strip
Package: 6-TSSOP, SC-88, SOT-363
Test Frequency: 2GHz
Frequency: 0Hz ~ 6GHz
Operating Supply Voltage: 2.7 V ~ 3.6 V
Gain: 18dB
Noise Figure: 1.6dB
P1dB: 0.9dBm (1.2mW)
RF Type: Cellular, PCS, WLAN
Family Name: MGA-85563
Categories: RF/IF and RFID
Operating Supply Current: 15mA ~ 20mA
Manufacturer Package: SOT-363, SC70
Alternative Parts (Cross-Reference): TGA2512-1-SM; TGA2512-2-SM; SLM-20T-TR1; SLM-20T;
Introduction Date: April 01, 2004
ECCN: 5A991.g
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MGA-85563-BLKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MGA-85563-BLKG
RF and Wireless - RF Amplifiers MGA-85563-BLKG
IC AMP CELLULAR 0HZ-6GHZ SOT363

IC AMP CELLULAR 0HZ-6GHZ SOT363

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 788423-MGA-85563-BLKG MGA-85563-BLKG
Product Name RF Amplifiers - MGA-85563-BLKG RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 0.0 to 6000 MHz 0.0 to 6000 MHz
Minimum Gain 18 dB ? to 18 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-R2005280L-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 5 to 210 MHz
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 20-QFN (3x4)
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-1000-18000-70 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 1000 to 18000 MHz
Output VSWR 2.5 :1
View Details
RF Amplifiers ICs - 2412866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details