Broadcom Inc. RF Amplifiers - MSA-0286-BLKG MSA-0286-BLKG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 104564-MSA-0286-BLKG Packaging: Bulk Test Frequency: 1GHz Frequency: 0Hz to 2.8GHz Gain: 10dB to 12dB Noise Figure: 6.5dB P1dB: 4.5dBm (2.8mW) RF Type: ISM Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 86 Plastic Package Supply Voltage - Operating: 4 V to 6 V Operating Supply Current: 25mA
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 104564-MSA-0286-BLKG Packaging: Bulk Test Frequency: 1GHz Frequency: 0Hz to 2.8GHz Gain: 10dB to 12dB Noise Figure: 6.5dB P1dB: 4.5dBm (2.8mW) RF Type: ISM Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 86 Plastic Package Supply Voltage - Operating: 4 V to 6 V Operating Supply Current: 25mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - MSA-0286-BLKG - 104564-MSA-0286-BLKG - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - MSA-0286-BLKG
104564-MSA-0286-BLKG
RF Amplifiers - MSA-0286-BLKG 104564-MSA-0286-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 104564-MSA-0286-BLKG Packaging: Bulk Test Frequency: 1GHz Frequency: 0Hz to 2.8GHz Gain: 10dB to 12dB Noise Figure: 6.5dB P1dB: 4.5dBm (2.8mW) RF Type: ISM Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 86 Plastic Package Supply Voltage - Operating: 4 V to 6 V Operating Supply Current: 25mA

Manufacturer: Broadcom Limited
Win Source Part Number: 104564-MSA-0286-BLKG
Packaging: Bulk
Test Frequency: 1GHz
Frequency: 0Hz to 2.8GHz
Gain: 10dB to 12dB
Noise Figure: 6.5dB
P1dB: 4.5dBm (2.8mW)
RF Type: ISM
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 86 Plastic Package
Supply Voltage - Operating: 4 V to 6 V
Operating Supply Current: 25mA

Buy Now Datasheet
Futian, China
RF and Wireless - RF Amplifiers
MSA-0286-BLKG
RF and Wireless - RF Amplifiers MSA-0286-BLKG
IC AMP ISM 0HZ-2.8GHZ 86 PLAST

IC AMP ISM 0HZ-2.8GHZ 86 PLAST

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 104564-MSA-0286-BLKG MSA-0286-BLKG
Product Name RF Amplifiers - MSA-0286-BLKG RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 0.0 to 2800 MHz 0.0 to 2800 MHz
Minimum Gain 10 to 12 dB ? to 10 dB
Maximum Gain 10 to 12 dB 12 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
1 GHz CATV Line Amplifier MMIC - ACA1206 - Skyworks Solutions, Inc.
Specs
Minimum Gain 13.7 dB
Maximum Gain 14.7 dB
Noise Figure 3 dB
View Details
Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 30 MHz to 2000 MHz, 50Ω, 3x3 mm QFN Style Package - LHA-23LN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
RoHS Compliant RoHS
MMIC Tech. MMIC
View Details
4 suppliers