Broadcom Inc. RF Amplifiers - MGA-565P8-TR1 MGA-565P8-TR1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 023206-MGA-565P8-TR1 Packaging: Reel - TR Test Frequency: 2GHz Frequency: 0Hz to 3.5GHz Gain: 21.8dB RF Type: Cellular, PCS Family Name: MGA-565P8 Categories: RF/IF and RFID Status: Active Case / Package: 8-LPCC (2x2) Supply Voltage - Operating: 3 V to 5 V Operating Supply Current: 67mA Alternative Parts (Cross-Reference): ECG008B-G; RF3398; RF3396; Introduction Date: April 01, 2004 ECCN: 5A991.g Country of Origin: China, Malaysia Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 023206-MGA-565P8-TR1 Packaging: Reel - TR Test Frequency: 2GHz Frequency: 0Hz to 3.5GHz Gain: 21.8dB RF Type: Cellular, PCS Family Name: MGA-565P8 Categories: RF/IF and RFID Status: Active Case / Package: 8-LPCC (2x2) Supply Voltage - Operating: 3 V to 5 V Operating Supply Current: 67mA Alternative Parts (Cross-Reference): ECG008B-G; RF3398; RF3396; Introduction Date: April 01, 2004 ECCN: 5A991.g Country of Origin: China, Malaysia Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - MGA-565P8-TR1 - 023206-MGA-565P8-TR1 - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - MGA-565P8-TR1
023206-MGA-565P8-TR1
RF Amplifiers - MGA-565P8-TR1 023206-MGA-565P8-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 023206-MGA-565P8-TR1 Packaging: Reel - TR Test Frequency: 2GHz Frequency: 0Hz to 3.5GHz Gain: 21.8dB RF Type: Cellular, PCS Family Name: MGA-565P8 Categories: RF/IF and RFID Status: Active Case / Package: 8-LPCC (2x2) Supply Voltage - Operating: 3 V to 5 V Operating Supply Current: 67mA Alternative Parts (Cross-Reference): ECG008B-G; RF3398; RF3396; Introduction Date: April 01, 2004 ECCN: 5A991.g Country of Origin: China, Malaysia Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 023206-MGA-565P8-TR1
Packaging: Reel - TR
Test Frequency: 2GHz
Frequency: 0Hz to 3.5GHz
Gain: 21.8dB
RF Type: Cellular, PCS
Family Name: MGA-565P8
Categories: RF/IF and RFID
Status: Active
Case / Package: 8-LPCC (2x2)
Supply Voltage - Operating: 3 V to 5 V
Operating Supply Current: 67mA
Alternative Parts (Cross-Reference): ECG008B-G; RF3398; RF3396;
Introduction Date: April 01, 2004
ECCN: 5A991.g
Country of Origin: China, Malaysia
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MGA-565P8-TR1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MGA-565P8-TR1
RF and Wireless - RF Amplifiers MGA-565P8-TR1
IC AMP CELLULAR 0HZ-3.5GHZ 8LPCC

IC AMP CELLULAR 0HZ-3.5GHZ 8LPCC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 023206-MGA-565P8-TR1 MGA-565P8-TR1
Product Name RF Amplifiers - MGA-565P8-TR1 RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 0.0 to 3500 MHz 0.0 to 3500 MHz
Minimum Gain 21.8 dB ? to 21.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

APM-6849PA, GaAs Broadband Low Phase Noise Amplifier - APM-6849PA - Marki Microwave LLC
Specs
Frequency Range 2000 to 29000 MHz
Package Type Connectorized; connectorized
View Details
SMT MMIC, Linear, Gain Block Amplifier, DC to 7000 MHz, 50Ω, SOT-363 Style Package - PSA2-6+ - Mini-Circuits
Specs
Applications Radar Systems
Frequency Range 7000 MHz
Minimum Gain 9.7 dB
View Details
2 suppliers
Low Noise Amplifiers - NLA-8000-12000-32-13 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8000 to 12000 MHz
Minimum Gain 32 dB
View Details
RF Amplifiers - 2312-QPB8808SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1218 MHz
View Details