Broadcom Inc. RF Amplifiers MGA-61563-TR2G

Description
RF Amplifier IC W-CDMA, PCS 500MHz ~ 4GHz SOT-363, SC70
Request a Quote Datasheet
Description
RF Amplifier IC W-CDMA, PCS 500MHz ~ 4GHz SOT-363, SC70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - MGA-61563-TR2G-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
MGA-61563-TR2G-ND
RF Amplifiers MGA-61563-TR2G-ND
RF Amplifier IC W-CDMA, PCS 500MHz ~ 4GHz SOT-363, SC70

RF Amplifier IC W-CDMA, PCS 500MHz ~ 4GHz SOT-363, SC70

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - MGA-61563-TR2G
927000-MGA-61563-TR2G
RF Amplifiers - MGA-61563-TR2G 927000-MGA-61563-TR2G
Manufacturer: Broadcom Limited Win Source Part Number: 927000-MGA-61563-TR2 G Features: RF Amplifier IC W-CDMA, PCS 500MHz ~ 4GHz SOT-363, SC70 Package: Reel - TR Package: 6-TSSOP, SC-88, SOT-363 Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: SOT-363, SC70 ECCN: 5A991G Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001

Manufacturer: Broadcom Limited
Win Source Part Number: 927000-MGA-61563-TR2G
Features: RF Amplifier IC W-CDMA, PCS 500MHz ~ 4GHz SOT-363, SC70
Package: Reel - TR
Package: 6-TSSOP, SC-88, SOT-363
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: SOT-363, SC70
ECCN: 5A991G
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MGA-61563-TR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MGA-61563-TR2G
RF and Wireless - RF Amplifiers MGA-61563-TR2G
IC AMP W-CDMA 500MHZ-4GHZ SOT363

IC AMP W-CDMA 500MHZ-4GHZ SOT363

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number MGA-61563-TR2G-ND 927000-MGA-61563-TR2G MGA-61563-TR2G
Product Name RF Amplifiers RF Amplifiers - MGA-61563-TR2G RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; W-CDMA, PCS RF Microwave
Frequency Range 500 to 4000 MHz 500 to 4000 MHz
Minimum Gain 15 dB ? to 15 dB
Maximum Gain 18 dB 18 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type Surface Mount; 20-QFN (3x4)
View Details
791 - 821 MHz Small-Cell Power Amplifier Module - AWB7238 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Picocell, femtocell, and customer premises equipment (CPE) applications
Frequency Range 791 to 820 MHz
View Details
APM-7098PA, 0.1GHz - 22GHz Low Phase Noise Amplifier - APM-7098PA - Marki Microwave LLC
Specs
Frequency Range 100 to 22000 MHz
Package Type Connectorized; connectorized
View Details
Low Noise Amplifiers - NLA-1-400-50-20 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1 to 400 MHz
Minimum Gain 50 dB
View Details