Broadcom Inc. RF Amplifiers VMMK-2203-TR2G

Description
RF Amplifier IC WiMax, WLAN 900MHz ~ 11GHz 0402
Request a Quote Datasheet
Description
RF Amplifier IC WiMax, WLAN 900MHz ~ 11GHz 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - VMMK-2203-TR2G-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
VMMK-2203-TR2G-ND
RF Amplifiers VMMK-2203-TR2G-ND
RF Amplifier IC WiMax, WLAN 900MHz ~ 11GHz 0402

RF Amplifier IC WiMax, WLAN 900MHz ~ 11GHz 0402

Buy Now Datasheet
RF and Wireless - RF Amplifiers - VMMK-2203-TR2G - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
VMMK-2203-TR2G
RF and Wireless - RF Amplifiers VMMK-2203-TR2G
IC AMP WIMAX 900MHZ-11GHZ 0402

IC AMP WIMAX 900MHZ-11GHZ 0402

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number VMMK-2203-TR2G-ND VMMK-2203-TR2G
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; WiMax, WLAN
Frequency Range 900 to 11000 MHz 900 to 11000 MHz
Minimum Gain 16.5 dB ? to 16.5 dB
Maximum Gain 16.5 dB 16.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
Low Noise Amplifiers - NLA-2000-4000-40-15 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 4000 MHz
Minimum Gain 40 dB
View Details
728 to 768 MHz Small-Cell Power Amplifier Module - AWB7224 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Picocell, femtocell, and customer premises equipment (CPE) applications
Frequency Range 728 to 768 MHz
View Details